ROHM Semiconductor GmbH Nch 100V 80A Power MOSFET RD3P08BBD

Description
RD3P08BBD is a power MOSFET with low on - resistance, suitable for switching.
Description
RD3P08BBD is a power MOSFET with low on - resistance, suitable for switching.
Datasheet
Datasheet Summary
Powered by GS/AI

RD3P08BBD is an N-channel 100V 80A power MOSFET in a DPAK (TO-252) package, designed for high-current switching applications. It has a maximum drain-source on-state resistance of 11.6mΩ at VGS=10V and ID=80A, with a continuous drain current rating of ±80A and power dissipation of 119W. The device is RoHS compliant, halogen-free, and features 100% Rg and UIS testing. Thermal resistance from junction to case is 1.05°C/W. Operating junction and storage temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

RD3P08BBD is an N-channel 100V 80A power MOSFET in a DPAK (TO-252) package, designed for high-current switching applications. It has a maximum drain-source on-state resistance of 11.6mΩ at VGS=10V and ID=80A, with a continuous drain current rating of ±80A and power dissipation of 119W. The device is RoHS compliant, halogen-free, and features 100% Rg and UIS testing. Thermal resistance from junction to case is 1.05°C/W. Operating junction and storage temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Nch 100V 80A Power MOSFET - RD3P08BBD - ROHM Semiconductor GmbH
Willich, Germany
Nch 100V 80A Power MOSFET
RD3P08BBD
Nch 100V 80A Power MOSFET RD3P08BBD
RD3P08BBD is a power MOSFET with low on - resistance, suitable for switching.

RD3P08BBD is a power MOSFET with low on - resistance, suitable for switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number RD3P08BBD
Product Name Nch 100V 80A Power MOSFET
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 80000 milliamps
QG 22.5 nC
PD 119000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC0901NS - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0019 ohms
View Details
5 suppliers
CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0161 ohms
View Details
7 suppliers
Power MOSFETs - Super J  MOS S2 Model: FML60N146S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1460 ohms
IDSS 28700 milliamps
View Details