ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET RCX120N25

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - RCX120N25 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
RCX120N25
10V Drive Nch MOSFET RCX120N25
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
10V Drive Nch MOSFET - RCX120N25 - ROHM Semiconductor GmbH
Willich, Germany
10V Drive Nch MOSFET
RCX120N25
10V Drive Nch MOSFET RCX120N25
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325268-RCX120N25 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325268-RCX120N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325268-RCX120N25
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325268-RCX120N25 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 500 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 12A Power Dissipation (Max): 2.23W, 40W (Tc) Supplier Device Package: TO-220FM Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: RCX120 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325268-RCX120N25
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 500
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 12A
Power Dissipation (Max): 2.23W, 40W (Tc)
Supplier Device Package: TO-220FM
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: RCX120
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
250V 12A MOSFET Transistor
278-RCX120N25
250V 12A MOSFET Transistor 278-RCX120N25
MOSFET N-CH 250V 12A TO220FM Product overview: RCX120N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX120N25 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 12A TO220FM Product overview: RCX120N25 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX120N25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RCX120N25-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RCX120N25-ND
Single FETs, MOSFETs RCX120N25-ND
N-Channel 250V 12A (Ta) 2.23W (Ta), 40W (Tc) Through Hole TO-220FM

N-Channel 250V 12A (Ta) 2.23W (Ta), 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 250V 12A MOSFET

MOSFET Nch 250V 12A MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RCX120N25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RCX120N25
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RCX120N25
MOSFET N-CH 250V 12A TO220FM

MOSFET N-CH 250V 12A TO220FM

Supplier's Site
MOSFET N-CH 250V 12A TO-220FM - 687-RCX120N25 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 12A TO-220FM
687-RCX120N25
MOSFET N-CH 250V 12A TO-220FM 687-RCX120N25
MOSFET N-CH 250V 12A TO-220FM

MOSFET N-CH 250V 12A TO-220FM

Supplier's Site
Mosfet, N-Ch, 250V, 12A, To-220Fm-3; Transistor Polarity Rohm - 10AC8640 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 12A, To-220Fm-3; Transistor Polarity Rohm
10AC8640
Mosfet, N-Ch, 250V, 12A, To-220Fm-3; Transistor Polarity Rohm 10AC8640
MOSFET, N-CH, 250V, 12A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.18ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 250V, 12A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.18ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RCX120N25 RCX120N25 1325268-RCX120N25 278-RCX120N25 RCX120N25-ND RCX120N25 RCX120N25 687-RCX120N25 10AC8640
Product Name 10V Drive Nch MOSFET 10V Drive Nch MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 250V 12A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 250V 12A TO-220FM Mosfet, N-Ch, 250V, 12A, To-220Fm-3; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 250 volts 250 volts 250 volts
IDSS 12000 milliamps 12000 milliamps 12000 milliamps
PD 40000 milliwatts 40000 milliwatts 2230 to 40000 milliwatts 40 milliwatts 40000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data