The R6535ENZ is an N-channel 650V power MOSFET in a TO-3PF package, designed for switching applications. It has a continuous drain current rating of ±35A and a maximum on-resistance of 0.115Ω at 25°C. The device supports a power dissipation of 102W and operates with a junction temperature range of -55°C to +150°C. It features low on-resistance, fast switching speed, and is RoHS compliant. Thermal resistance from junction to case is up to 1.25°C/W, and junction-to-ambient is up to 40°C/W. The gate threshold voltage ranges from 2.0V to 4.0V, and the device includes an integrated body diode with a reverse recovery time of 720ns. The part is supplied in a tube packaging with 300 pieces per tube.
R6535ENZ is a power MOSFET with low ON-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6535ENZ |
| Product Name | 650V 35A TO-3PF, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 35000 milliamps |
| QG | 110 nC |
| PD | 102000 milliwatts |