ROHM Semiconductor USA, LLC Nch 600V 11A Power MOSFET R6011KNX

Description
R6011KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet
Description
R6011KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 11A Power MOSFET - R6011KNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 11A Power MOSFET
R6011KNX
Nch 600V 11A Power MOSFET R6011KNX
R6011KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6011KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
600V 11A TO-220FM, High-speed switching Power MOSFET - R6011KNX - ROHM Semiconductor GmbH
Willich, Germany
600V 11A TO-220FM, High-speed switching Power MOSFET
R6011KNX
600V 11A TO-220FM, High-speed switching Power MOSFET R6011KNX
R6011KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6011KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
Single FETs, MOSFETs - R6011KNX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6011KNX-ND
Single FETs, MOSFETs R6011KNX-ND
N-Channel 600V 11A (Tc) 53W (Tc) Through Hole TO-220FM

N-Channel 600V 11A (Tc) 53W (Tc) Through Hole TO-220FM

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6011KNX - 850029-R6011KNX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6011KNX
850029-R6011KNX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6011KNX 850029-R6011KNX
Manufacturer: Rohm Semiconductor Win Source Part Number: 850029-R6011KNX Features: 600 V Package: Bulk Family Name: R6011 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: R6011KNXCTINACTIVE, R6011KNXDKRINACTIVE

Manufacturer: Rohm Semiconductor
Win Source Part Number: 850029-R6011KNX
Features: 600 V
Package: Bulk
Family Name: R6011
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: R6011KNXCTINACTIVE, R6011KNXDKRINACTIVE

Buy Now Datasheet
Singapore, Singapore
600V 11A MOSFET Transistor
278-R6011KNX
600V 11A MOSFET Transistor 278-R6011KNX
MOSFET N-CH 600V 11A TO220FM Product overview: R6011KNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6011KNX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 11A TO220FM Product overview: R6011KNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6011KNX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 11A, To-220Fm; Transistor Polarity Rohm - 99Y2393 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, To-220Fm; Transistor Polarity Rohm
99Y2393
Mosfet, N-Ch, 600V, 11A, To-220Fm; Transistor Polarity Rohm 99Y2393
MOSFET, N-CH, 600V, 11A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.34ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:11A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.34ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6011KNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6011KNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6011KNX
MOSFET N-CH 600V 11A TO220FM

MOSFET N-CH 600V 11A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
R6011KNX
MOSFET R6011KNX
MOSFET Nch 600V 11A Si MOSFET

MOSFET Nch 600V 11A Si MOSFET

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6011KNX R6011KNX R6011KNX-ND 850029-R6011KNX 278-R6011KNX 99Y2393 R6011KNX R6011KNX
Product Name Nch 600V 11A Power MOSFET 600V 11A TO-220FM, High-speed switching Power MOSFET Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6011KNX 600V 11A MOSFET Transistor Mosfet, N-Ch, 600V, 11A, To-220Fm; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts 600 volts
IDSS 11000 milliamps 11000 milliamps 11000 milliamps
QG 22 nC 22 nC
PD 53000 milliwatts 53000 milliwatts 53 milliwatts
Unlock Full Specs
to access all available technical data