RD3S075CN is an N-channel power MOSFET designed for switching applications, with a drain-source voltage rating of 190 V and a continuous drain current of ±7.5 A. It is packaged in a TO-252 case and features a maximum on-resistance of 336 mΩ at 25°C. The device supports a power dissipation of 52 W and operates with a junction temperature range of -55°C to +150°C. It is RoHS compliant and features fast switching speed, low gate charge, and easy parallel operation. Thermal resistance from junction to case is 2.36°C/W, and junction-to-ambient is 147°C/W. The gate-source voltage rating is ±20 V, and the device includes a built-in body diode with a reverse recovery time of 70 ns and charge of 180 nC.
RD3S075CN is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3S075CN |
| Product Name | Nch 190V 7.5A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 190 volts |
| IDSS | 7500 milliamps |
| QG | 30 nC |
| PD | 52000 milliwatts |