ROHM Semiconductor GmbH NPN+PNP, SOT-25T, Driver Transistor QS5Y2

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The QS5Y2 is a dual transistor device integrating a -50V, -3A PNP and a 50V, 3A NPN bipolar transistor in a SOT-25T package, designed for low-frequency amplification and high-speed switching applications. The PNP transistor exhibits a collector-emitter saturation voltage of -400 mV maximum at -1 A collector current and -50 mA base current, while the NPN transistor has a saturation voltage of 350 mV maximum at 1 A and 50 mA. Both transistors feature a DC current gain ranging from 180 to 450 at 50 mA collector current, transition frequencies of 300 MHz and 320 MHz respectively, and operating junction temperatures up to 150°C. The device meets RoHS standards and is supplied in a 2928 taping reel format with 3000 units per reel.

Datasheet Summary
Powered by GS/AI

The QS5Y2 is a dual transistor device integrating a -50V, -3A PNP and a 50V, 3A NPN bipolar transistor in a SOT-25T package, designed for low-frequency amplification and high-speed switching applications. The PNP transistor exhibits a collector-emitter saturation voltage of -400 mV maximum at -1 A collector current and -50 mA base current, while the NPN transistor has a saturation voltage of 350 mV maximum at 1 A and 50 mA. Both transistors feature a DC current gain ranging from 180 to 450 at 50 mA collector current, transition frequencies of 300 MHz and 320 MHz respectively, and operating junction temperatures up to 150°C. The device meets RoHS standards and is supplied in a 2928 taping reel format with 3000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
NPN+PNP, SOT-25T, Driver Transistor - QS5Y2 - ROHM Semiconductor GmbH
Willich, Germany
NPN+PNP, SOT-25T, Driver Transistor
QS5Y2
NPN+PNP, SOT-25T, Driver Transistor QS5Y2
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
PNP+NPN Driver Transistor - QS5Y2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+NPN Driver Transistor
QS5Y2
PNP+NPN Driver Transistor QS5Y2
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number QS5Y2 QS5Y2
Product Name NPN+PNP, SOT-25T, Driver Transistor PNP+NPN Driver Transistor
Polarity NPN; PNP NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBTs - 1827143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type IGBT
Package Type TO-247; To-247
View Details