RGW60TS65 is a 650V, 30A Field Stop Trench IGBT in a TO-247N package, designed for high-speed switching in PFC, solar inverter, UPS, welding, and IH applications. It has a collector-emitter saturation voltage of 1.5V at 25°C and 1.85V at 175°C, with a maximum power dissipation of 89W at 100°C and a junction temperature range of -40°C to +175°C. The device has a thermal resistance of 0.84°C/W from junction to case, a gate-emitter threshold voltage of 5.0V to 7.0V, and a pulsed collector current rating of 120A. It is RoHS compliant with Pb-free lead plating.
RGW60TS65 is a high speed switching IGBT, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGW60TS65 |
| Product Name | High-Speed Fast Switching Type, 650V 30A, TO-247N, Field Stop Trench IGBT |
| TJ | -55 to 175 C (-67 to 347 F) |