ROHM Semiconductor USA, LLC Nch 600V 20A Power MOSFET R6020KNX

Description
R6020KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet
Description
R6020KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 20A Power MOSFET - R6020KNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 20A Power MOSFET
R6020KNX
Nch 600V 20A Power MOSFET R6020KNX
R6020KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6020KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
600V 20A TO-220FM, High-speed switching Power MOSFET - R6020KNX - ROHM Semiconductor GmbH
Willich, Germany
600V 20A TO-220FM, High-speed switching Power MOSFET
R6020KNX
600V 20A TO-220FM, High-speed switching Power MOSFET R6020KNX
R6020KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6020KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
Singapore, Singapore
600V 20A MOSFET Transistor
278-R6020KNX
600V 20A MOSFET Transistor 278-R6020KNX
MOSFET N-CH 600V 20A TO220FM Product overview: R6020KNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6020KNX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20A TO220FM Product overview: R6020KNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6020KNX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6020KNX - 793006-R6020KNX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6020KNX
793006-R6020KNX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6020KNX 793006-R6020KNX
Manufacturer: Rohm Semiconductor Win Source Part Number: 793006-R6020KNX Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET FET Feature: Schottky Diode (Isolated) Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Family Name: R6020KNX Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220FM Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1550pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 68W (Tc) Rds On (Maximum) @ Id, Vgs: 196 mOhm @ 9.5A, 10V Alternative Parts (Cross-Reference): TK13A65U(Q); TK13A65U(S4PHI,Q); TK13A65U(STA4,Q); TK13A65U(S5CSQ,J); Introduction Date: September 10, 2015 ECCN: EAR99 Estimated EOL Date: 2036 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 793006-R6020KNX
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Family Name: R6020KNX
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220FM
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1550pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 68W (Tc)
Rds On (Maximum) @ Id, Vgs: 196 mOhm @ 9.5A, 10V
Alternative Parts (Cross-Reference): TK13A65U(Q); TK13A65U(S4PHI,Q); TK13A65U(STA4,Q); TK13A65U(S5CSQ,J);
Introduction Date: September 10, 2015
ECCN: EAR99
Estimated EOL Date: 2036
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - R6020KNX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6020KNX-ND
Single FETs, MOSFETs R6020KNX-ND
N-Channel 600V 20A (Tc) 68W (Tc) Through Hole TO-220FM

N-Channel 600V 20A (Tc) 68W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Single FETs, MOSFETs - R6020KNX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
R6020KNX
Single FETs, MOSFETs R6020KNX
MOSFET N-CH 600V 20A TO220FM

MOSFET N-CH 600V 20A TO220FM

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6020KNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6020KNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6020KNX
MOSFET N-CH 600V 20A TO220FM

MOSFET N-CH 600V 20A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
R6020KNX
MOSFET R6020KNX
MOSFET Nch 600V 20A Si MOSFET

MOSFET Nch 600V 20A Si MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 600V, 20A, To-220Fm; Transistor Polarity Rohm - 99Y2401 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 20A, To-220Fm; Transistor Polarity Rohm
99Y2401
Mosfet, N-Ch, 600V, 20A, To-220Fm; Transistor Polarity Rohm 99Y2401
MOSFET, N-CH, 600V, 20A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 20A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.17ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6020KNX R6020KNX 278-R6020KNX 793006-R6020KNX R6020KNX-ND R6020KNX R6020KNX R6020KNX 99Y2401
Product Name Nch 600V 20A Power MOSFET 600V 20A TO-220FM, High-speed switching Power MOSFET 600V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6020KNX Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 20A, To-220Fm; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts 600 volts
IDSS 20000 milliamps 20000 milliamps 20000 milliamps 20000 milliamps
QG 40 nC 40 nC
PD 68000 milliwatts 68000 milliwatts 68 milliwatts 68000 milliwatts 68000 milliwatts
Unlock Full Specs
to access all available technical data