R8008ANJ is an N-channel 800V 8A power MOSFET in a TO-263S package, designed for switching power supplies. It has a maximum on-resistance of 1.03Ω at 25°C, a gate-source voltage rating of ±30V, and a power dissipation of 195W. The device is RoHS compliant and features fast switching speed, low on-resistance, and easy parallel operation. Thermal resistance from junction to case is 0.64°C/W, and the operating junction and storage temperature range is -55°C to +150°C.
R8008ANJ is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R8008ANJ |
| Product Name | Nch 800V 8A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 800 volts |
| IDSS | 8000 milliamps |
| QG | 38 nC |
| PD | 195000 milliwatts |