RD3H045SP is a P-channel power MOSFET designed for switching applications, with a drain-source voltage rating of -45V, a continuous drain current of ±4.5A, and a maximum on-state resistance of 155mΩ at -10V gate-source voltage. It is packaged in a DPAK (TO-252) case, with a power dissipation of 15W and a junction temperature range of -55°C to +150°C. The device is RoHS compliant and features fast switching speed and low gate charge. Thermal resistance from junction to case is 8.33°C/W.
RD3H045SP is a power MOSFET with low on - resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3H045SP |
| Product Name | Pch -45V -4.5A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -45 volts |
| IDSS | -4500 milliamps |
| QG | 12 nC |
| PD | 15000 milliwatts |