RD3H045SPFRA is a P-channel power MOSFET designed for switching applications, with a drain-source voltage rating of -45 V and a continuous drain current of ±4.5 A. It is packaged in a DPAK (TO-252) case and has a maximum power dissipation of 15 W. The device exhibits a maximum on-state resistance of 155 mΩ at a gate-source voltage of -10 V and drain current of -4.5 A. It is AEC-Q101 qualified and RoHS compliant, with an operating junction and storage temperature range of -55 °C to +150 °C.
RD3H045SPFRA is a power MOSFET with low on - resistance, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3H045SPFRA |
| Product Name | Automotive Pch -45V -4.5A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -45 volts |
| IDSS | -4500 milliamps |
| QG | 12 nC |
| PD | 15000 milliwatts |