The IMH23 is a dual NPN digital transistor with built-in bias resistors in an SMT6 package, designed for muting circuits. Each transistor supports a collector current of 600 mA and a collector-emitter voltage of 20 V, with a typical collector-emitter saturation voltage of 40 mV at a collector-to-base current ratio of 50 mA / 2.5 mA. The device includes thin-film resistors enabling negative biasing and eliminates parasitic effects. The package measures 2.80 to 3.00 mm in length and 1.50 to 1.80 mm in width. It meets RoHS compliance and is rated for a junction temperature up to 150 °C. The SMT6 mounting style is designed for surface mounting on a reference footprint with a maximum power dissipation of 300 mW total, not exceeding 200 mW per element.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Dual digital transistors Product overview: IMH23 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMH23 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1185570-IMH23
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | IMH23 | IMH23 | 293-IMH23 | 1185570-IMH23 |
| Product Name | NPN+NPN, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMH23 |
| Polarity | NPN | NPN |