The IMD16A is a dual digital transistor in an SMT6 package, integrating a PNP and an NPN transistor with built-in bias resistors for switching applications. It supports a maximum collector current of 500 mA for the PNP and 100 mA for the NPN, with a total power dissipation limit of 300 mW. The PNP transistor has a collector-emitter voltage rating of 50 V and an input resistance of 2.2 kΩ, while the NPN transistor has a collector-emitter saturation voltage of 0.3 V and a DC current gain of 100 to 600. The device operates with a junction temperature up to 150 °C and is rated for storage temperatures from −55 °C to +150 °C. The package dimensions are consistent with the EIAJ SC-74 standard and the part is supplied in reels of 3000 units.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1185558-IMD16A
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | IMD16A | IMD16A | 1185558-IMD16A |
| Product Name | NPN+PNP, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD16A |
| Polarity | NPN; PNP | NPN; PNP |