The QH8JC5 is a dual P-channel small signal MOSFET in a TSMT8 package, designed for switching applications. It has a drain-source voltage rating of -60V, a continuous drain current of ±3.5A, and a maximum on-resistance of 91mΩ at -10V gate-source voltage. The device dissipates up to 1.5W of power and operates within a junction temperature range of -55°C to +150°C. It is housed in a surface-mount TSMT8 package and is RoHS compliant. Thermal resistance is 83.3°C/W on a ceramic board and 113°C/W on FR4. The part is rated for single-pulse avalanche energy of 1.0mJ and has a gate threshold voltage range of -1.0V to -2.5V.
QH8JC5 is a low on-resistance MOSFET suitable for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | QH8JC5 |
| Product Name | -60V Dual Pch+Pch Small Signal MOSFET |
| Polarity | P-Channel |