ROHM Semiconductor GmbH Datasheets for Industrial Printing Equipment
Industrial printing equipment includes screen printers, pad printers and offset printers. These devices are used for applying inks and colors to packaging cartons, web or sheet material and other packaging supplies.
Industrial Printing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Adopting a heating element structure optimal for various printing speeds and media achieves both printing quality and energy saving. A thermal print head that supports high-level control by supporting a... | |
| By adopting a unique heating element structure that supports high-speed printing, clear print quality can be obtained even at high-speed printing. This series achieves high-quality printing on various media. Ideal... | |
| In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A... | |
| ROHM's unique structure contributes to making printers smaller and lighter. A thick film structure with high contactability to the label, high corrosion resistance and excellent reliability, and a heat generating... | |
| TH3001-2P1W00A is the thermal print head with high print quality and high printing speed. Even when using a scratch-resistant resin-based ink ribbon, which is generally considered difficult for high-speed printing,... | |
| TH3002-2P1W00A is the thermal print head with high print quality and high printing speed. Even when using a scratch-resistant resin-based ink ribbon, which is generally considered difficult for high-speed printing,... | |
| These thermal printheads are ideal for barcode label printers for industrial equipment that require high print quality. This series can control the heat generation time of each heating element from... | |
| This series responds to the high reliability required for industrial equipment by applying a heating element structure that supports high-speed printing, a highly durable protective film, and a structure that... |