The QSZ4 is a combined PNP and NPN transistor pair in a TSMT5 package, designed for DC/DC converter and motor driver applications. Each element has a collector-emitter voltage rating of ±30 V, a collector current rating of ±4 A (single pulse, 1 ms), and a total power dissipation of 1.25 W. The junction temperature range is −55°C to +150°C. The PNP transistor has a maximum VCE(sat) of −370 mV at −1.5 A and −75 mA, while the NPN has a maximum VCE(sat) of 370 mV at 1.5 A and 75 mA. Both devices exhibit a DC current gain (hFE) from 270 to 680 at 200 mA and 2 V. The TSMT5 package dimensions are consistent with ROHM's standard for this footprint, and each lead has identical dimensions. The part meets the AEC-Q200 reliability standard and is rated for operation in automotive and industrial environments.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | QSZ4 | QSZ4 |
| Product Name | NPN+PNP, SOT-25T, Driver Transistor | PNP+NPN Driver Transistor |
| Polarity | NPN; PNP | NPN; PNP |