The R6515KNX is a 650V, 15A N-channel power MOSFET in a TO-220FM package, designed for high-speed switching applications. It has a maximum on-resistance of 0.315Ω at 25°C and can dissipate up to 60W with a junction temperature range of -55°C to +150°C. The device is RoHS compliant and features low on-resistance, ultra-fast switching, and ease of parallel operation. Thermal resistance from junction to case is 2.1°C/W, and junction-to-ambient is 70°C/W. Avalanche energy rating is 310mJ at 25°C. Gate threshold voltage ranges from 3V to 5V, and total gate charge is 27.5nC at 300V drain-source voltage.
R6515KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6515KNX |
| Product Name | 650V 15A TO-220FM, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 15000 milliamps |
| QG | 27.5 nC |
| PD | 60000 milliwatts |