R6020YNX is an N-channel 600V power MOSFET in a TO-220FM package designed for switching applications. It has a continuous drain current rating of ±12 A and a pulsed drain current rating of ±60 A. The maximum on-state resistance is 185 mΩ at 12 V gate-source voltage and 6 A drain current. The device supports a maximum power dissipation of 62 W and has a thermal resistance from junction to case of 2.01 °C/W and junction to ambient of 62.5 °C/W. It features fast switching, low gate charge, and is RoHS compliant with halogen-free mold compound. The operating junction and storage temperature range is -55 to +150 °C.
R6020YNX is a power MOSFET with Low on-resistance, suitable for the switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6020YNX |
| Product Name | 600V 12A TO-220FM, Fast switching power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 9000 milliamps |
| QG | 28 nC |
| PD | 62000 milliwatts |