ROHM Semiconductor GmbH 2.5V Drive Pch+SBD MOSFET QS5U23

Description
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
Description
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
Datasheet
Datasheet Summary
Powered by GS/AI

The QS5U23 is a 2.5V-drive P-channel MOSFET with an integrated Schottky barrier diode in a TSMT5 package, designed for load switching and DC/DC conversion. It has a drain-source voltage rating of -20V, a continuous drain current of ±1.5A, and a maximum power dissipation of 1.25W. The on-state resistance is 200mΩ at -4.5V gate drive and 240mΩ at -4V gate drive. The built-in Schottky diode has a forward voltage of 0.47V at 0.5A and a reverse current of 100μA at 20V. The device is RoHS compliant and operates from -55°C to +150°C. The TSMT5 package has a footprint designed for surface-mount assembly.

Datasheet Summary
Powered by GS/AI

The QS5U23 is a 2.5V-drive P-channel MOSFET with an integrated Schottky barrier diode in a TSMT5 package, designed for load switching and DC/DC conversion. It has a drain-source voltage rating of -20V, a continuous drain current of ±1.5A, and a maximum power dissipation of 1.25W. The on-state resistance is 200mΩ at -4.5V gate drive and 240mΩ at -4V gate drive. The built-in Schottky diode has a forward voltage of 0.47V at 0.5A and a reverse current of 100μA at 20V. The device is RoHS compliant and operates from -55°C to +150°C. The TSMT5 package has a footprint designed for surface-mount assembly.

Suppliers

Company
Product
Description
Supplier Links
2.5V Drive Pch+SBD MOSFET - QS5U23 - ROHM Semiconductor GmbH
Willich, Germany
2.5V Drive Pch+SBD MOSFET
QS5U23
2.5V Drive Pch+SBD MOSFET QS5U23
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

Supplier's Site Datasheet
2.5V Drive Pch+SBD MOSFET - QS5U23 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.5V Drive Pch+SBD MOSFET
QS5U23
2.5V Drive Pch+SBD MOSFET QS5U23
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number QS5U23 QS5U23
Product Name 2.5V Drive Pch+SBD MOSFET 2.5V Drive Pch+SBD MOSFET
Polarity P-Channel P-Channel
V(BR)DSS -20 volts -20 volts
IDSS -1500 milliamps -1500 milliamps
PD 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1010Z - 1020695-AUIRF1010Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
5 suppliers
CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers