The QS5U28 is a P-channel MOSFET integrated with a Schottky barrier diode in a TSMT5 package for load switch and DC/DC conversion applications. It operates with a 2.5V gate drive and has a maximum drain-source voltage of -20V and continuous drain current of ±2.0A. The on-state resistance is up to 245mΩ at VGS = -2.5V and ID = -1.0A. The integrated Schottky diode has a forward voltage of up to 0.45V at 1.0A and a reverse voltage rating of 20V. Total power dissipation is 1.25W. The device is RoHS compliant and features a junction temperature rating of 150°C. The package measures 2.0mm × 2.1mm × 0.75mm and is supplied in 3000-piece tape reel format.
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241315-QS5U28
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Small switching (-20V, -2.0A) Product overview: QS5U28 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -2.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -2.0A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-QS5U28 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QS5U28 | QS5U28 | 1241315-QS5U28 | 285-QS5U28 |
| Product Name | 2.5V Drive Pch+SBD MOSFET | 2.5V Drive Pch+SBD MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U28 | -20V -2.0A MOSFET Transistor |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -20 volts | -20 volts | ||
| IDSS | -2000 milliamps | -2000 milliamps | ||
| PD | 900 milliwatts | 900 milliwatts |