RD3P050SNFRA is an N-channel 100V, 5A power MOSFET designed for switching applications in automotive systems, housed in a DPAK (TO-252) package. It has a maximum continuous drain current of ±5.0A, a drain-source on-state resistance of up to 190mΩ at V_GS=10V and I_D=5.0A, and a power dissipation rating of 15W. The device is AEC-Q101 qualified and RoHS compliant, with a junction temperature range of -55°C to +150°C. Thermal resistance from junction to case is 8.33°C/W. It features low gate charge, fast switching speeds, and a body diode with a forward voltage of up to 1.2V at 5.0A.
RD3P050SNFRA is a power MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3P050SNFRA |
| Product Name | Automotive Nch 100V 5A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 100 volts |
| IDSS | 5000 milliamps |
| QG | 14 nC |
| PD | 15000 milliwatts |