The IMD6A is a dual digital transistor with built-in bias resistors, comprising an NPN and a PNP transistor in a SOT-457 package. It has a collector-emitter voltage rating of ±50 V and a collector current rating of ±100 mA. Each transistor element dissipates up to 200 mW, with a maximum junction temperature of 150 °C. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600. The part is suited for inverter, interface, and driver applications, and is available in tape-reel packaging with 3,000 units per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1185561-IMD6A
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
General purpose (dual digital transistors) Product overview: IMD6A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMD6A can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | IMD6A | IMD6A | 1185561-IMD6A | 293-IMD6A |
| Product Name | NPN+PNP, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMD6A | Dual Bipolar Transistor |
| Polarity | NPN; PNP | NPN; PNP |