ROHM Semiconductor GmbH Nch 45V 20A Power MOSFET RD3H200SNFRA

Description
RD3H200SNFRA is the high reliability Automotive MOSFET, suitable for switching application.
Description
RD3H200SNFRA is the high reliability Automotive MOSFET, suitable for switching application.
Datasheet
Datasheet Summary
Powered by GS/AI

RD3H200SNFRA is an N-channel 45V, 20A power MOSFET designed for switching applications. It is packaged in a DPAK (TO-252) case and rated for a continuous drain current of ±20A with a maximum on-resistance of 28mΩ at V_GS=10V and I_D=20A. The device has a maximum power dissipation of 20W and a junction temperature range of -55°C to +150°C. It is RoHS compliant and AEC-Q101 qualified. Thermal resistance from junction to case is 6.25°C/W. Gate threshold voltage ranges from 1.0V to 2.5V, and input, output, and reverse transfer capacitances are 950pF, 250pF, and 120pF respectively at specified conditions.

Datasheet Summary
Powered by GS/AI

RD3H200SNFRA is an N-channel 45V, 20A power MOSFET designed for switching applications. It is packaged in a DPAK (TO-252) case and rated for a continuous drain current of ±20A with a maximum on-resistance of 28mΩ at V_GS=10V and I_D=20A. The device has a maximum power dissipation of 20W and a junction temperature range of -55°C to +150°C. It is RoHS compliant and AEC-Q101 qualified. Thermal resistance from junction to case is 6.25°C/W. Gate threshold voltage ranges from 1.0V to 2.5V, and input, output, and reverse transfer capacitances are 950pF, 250pF, and 120pF respectively at specified conditions.

Suppliers

Company
Product
Description
Supplier Links
Nch 45V 20A Power MOSFET - RD3H200SNFRA - ROHM Semiconductor GmbH
Willich, Germany
Nch 45V 20A Power MOSFET
RD3H200SNFRA
Nch 45V 20A Power MOSFET RD3H200SNFRA
RD3H200SNFRA is the high reliability Automotive MOSFET, suitable for switching application.

RD3H200SNFRA is the high reliability Automotive MOSFET, suitable for switching application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number RD3H200SNFRA
Product Name Nch 45V 20A Power MOSFET
Polarity N-Channel
V(BR)DSS 45 volts
IDSS 20000 milliamps
QG 12 nC
PD 20000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
5 suppliers
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC023N08NS5SC - BSC023N08NS5SC - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0023 ohms
View Details
Automotive Power MOSFETs - Super J  MOS S2FD Model: FMC40N060S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 400 volts
rDS(on) 0.0600 ohms
IDSS 42000 milliamps
View Details