The IMH1A is a dual digital transistor in a SOT-457 package, featuring two independent NPN transistors with built-in bias resistors. It has a maximum supply voltage of 50V and can handle a collector current of up to 100mA. The device is suitable for applications such as inverters, interfaces, and drivers. Its compact design allows for reduced mounting costs and space requirements, making it ideal for high-density circuit layouts. The IMH1A also offers a power dissipation of 300mW and operates within a temperature range of -55°C to +150°C. The input and output characteristics are optimized for efficient performance, with a typical DC current gain of 56 and a transition frequency of 250MHz.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1185567-IMH1A
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
General purpose (dual digital transistors) Product overview: IMH1A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-IMH1A can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | IMH1A | IMH1A | 1185567-IMH1A | 293-IMH1A |
| Product Name | NPN+NPN, SOT-457, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - IMH1A | Dual Bipolar Transistor |
| Polarity | NPN | NPN |