Nch 250V 5.0A Power MOSFET in the SC-83 package, designed for switching power supplies and automotive motor and solenoid drives. It has a maximum drain-source voltage of 250V, continuous drain current of 5.0A at 25°C, and on-resistance of up to 1360mΩ at 10V gate-source voltage. The device is RoHS compliant, 100% avalanche tested, and rated for a maximum junction temperature of 150°C. Thermal resistance from junction to case is 4.16°C/W, and junction-to-ambient is 80°C/W when mounted on an FR4 PCB. It meets AEC-Q200 automotive standards.
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | RCJ050N25 | RCJ050N25 |
| Product Name | Nch 250V 5A Power MOSFET | 10V Drive Nch Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 250 volts | 250 volts |
| IDSS | 5000 milliamps | 5000 milliamps |
| QG | 9 nC | 9 nC |
| PD | 30000 milliwatts | 30000 milliwatts |