ROHM Semiconductor GmbH Datasheets for LED Drivers
LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation.
LED Drivers: Learn more
| Product Name | Notes |
|---|---|
| BD12801MUF-M is 16-channel constant current driver with 13bit PWM dimming and 8bit local DC dimming individual channels. Communication with μController via SPI is feasible. | |
| BD1604MUV and BD1604MVV is a 4 white LED driver for small LCD backlight. At the charge pump type, the number of external devices is minimized. | |
| BD18327EFV-M is 50V-withstanding 1.5A 1ch LED Driver for 2Wheeler Turn Indicator. It has built-in CR Timer for LED blinking control. The IC provides high reliability because it has LED open... | |
| BD18337EFV-M are 40V-withstanding constant current LED driver for automotive applications. It is a 4 channel LED driver with the built-in energy sharing control which can realize to make the board... | |
| BD18347AEFV-M are 40V-withstanding constant current LED driver for automotive applications. It is a 4 channel LED driver with the built-in energy sharing control which can realize to make the board... | |
| BD18347EFV-M are 40V-withstanding constant current LED driver for automotive applications. It is a 4 channel LED driver with the built-in energy sharing control which can realize to make the board... | |
| BD18351EFV-M is an LED driver with built-in 1ch boost controller. It is an optimal IC for LED drive for head lamp/DRL, tail lamp and turn lamp capable of realizing boost... | |
| BD18353EFV-M/MUF-M is a 1ch LED Controller. High side current detection amplifier is built-in. PWM dimming duty can be freely set with built-in PWM generation circuit. PWM dimming realizes by driving... | |
| BD18362EFV-M is an 8-channel matrix LED controller with an internal FET switch. Switching the FET on and off allows a control of the sequential lighting. An internal charge pump serves... | |
| BD18395EFV-M is a Buck LED driver suitable for matrix LED control. It has a wide input voltage range from 4.5 V to 70 V with a possible average output current... | |
| BD26503GUL and BD26503KS2 is “Matrix LED Driver” that is the most suitable for the cellular phone and home electric appliances. It can control 7x17 (119 dot) LED Matrix by internal... | |
| BD2808MUV-M is 24ch Constant current sink LED Driver with a high output voltage capability. This device is optimized for driving RGB LEDs featuring a 6bit Current DAC for each color. | |
| BD6583MUV-A is white LED driver IC with PWM step-up DC/DC converter that can boost max 42.5V and current driver that can drive max 25mA. The wide and precision brightness can... | |
| BD6586MUV is white LED driver IC with PWM step-up DC/DC converter that can boost max 24V and current driver that can drive max 25mA. The wide and precision brightness can... | |
| BD65B60 is a white LED driver IC that integrates PWM step-up DC/DC converter with boost-capability of up to maximum 28.5V and current driver with drive capability of up to 25mA(Typ.)... | |
| BD81A24EFV-M / BD81A24MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where... | |
| BD81A24MUF-M is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where each channel can draw... | |
| BD81A24MUV-M / BD81A24EFV-M (HTSSOP-B28 package) is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where... | |
| BD81A44EFV-M / BD81A44MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where... | |
| BD81A44MUV-M / BD81A44EFV-M (HTSSOP-B28 package) is a white LED driver with the capability of withstanding high input voltage (35V Max). This driver has 4ch constant-current drivers integrated in 1-chip, where... | |
| BD81A74EFV-M / BD81A74MUV-M (VQFN28SV5050 package) is a white LED driver with the capability of withstanding high input voltage (maximum 35V). This driver has 4ch constant-current drivers in 1-chip, where each... | |
| BD81A74MUV-M / BD81A74EFV-M (HTSSOP-B28 package) is a white LED driver with the capability of withstanding high input voltage (maximum 35V). This driver has 4ch constant-current drivers in 1-chip, where each... | |
| BD8381AEFV-M is a white LED driver with the capability of withstanding high input voltage (50V MAX). It has also an integrated current-mode, buck-boost DC/DC controller to achieve stable operation against... | |
| BD92111F is a current resonance type LED Driver with frequency-controlled LED current. It can connect to PFC directly and can use half-bridge structure reducing the number of external components. It... | |
| BD93942F is a high efficiency driver for white LEDs and designed for large LCDs. These ICs are built-in a boost DCDC converters that employ an array of LEDs as the... | |
| BD9394EFV is a high efficiency driver for white LEDs and designed for large LCDs. This IC is built-in a boost DCDC converters that employ an array of LEDs as the... | |
| BD9394FP is a high efficiency driver for white LEDs and designed for large LCDs. This IC is built-in a boost DCDC converters that employ an array of LEDs as the... | |
| BD9397EFV is a high efficiency driver for white LEDs and designed for large LCD panel. This IC is built-in high current drive and high responsibility type 6ch LED drivers and... | |
| BD94062F is a high efficiency driver for white LEDs and designed for large LCDs. BD94062F has a built-in quasi-resonant(QR) control method DCDC converter and continuous current mode(CCM) DCDC converter that... | |
| BD9408FV is a high efficiency driver for white LEDs and it is designed for large LCDs. BD9408FV has a boost DC/DC converter that can supply appropriate voltage to the light... | |
| BD9409F is a high efficiency driver for white LEDs and is designed for large LCDs. BD9409F has a boost DCDC converter that employs an array of LEDs as the light... | |
| BD9411F is a high efficiency driver for white LEDs and is designed for large LCDs. BD9411F has a boost DCDC converter that employs an array of LEDs as the light... | |
| BD9413F is a high efficiency driver for white LEDs and is designed for large LCDs. BD9413F has a boost DC/DC converter that employs an array of LEDs as the light... | |
| BD9416F is a high efficiency driver for white LEDs and is designed for large LCDs. BD9416F has a boost DCDC converter that employs an array of LEDs as the light... | |
| BD9416FS is a high efficiency driver for white LEDs and is designed for large LCDs. BD9416FS has a boost DCDC converter that employs an array of LEDs as the light... | |
| BD9420F is high efficiency driver for white LED. This is designed for large sized LCD. BD9420F is built-in DCDC converter that supply appropriate voltage for light source. BD9420F is also... | |
| BD9421F is high efficiency driver for white LED. This is designed for large sized LCD. BD9421F is built-in DCDC converters that supply appropriate voltage for light source. BD9421F is also... | |
| BD9422EFV is a high efficiency driver for white LEDs and designed for large LCD panel. This IC is built-in high current drive and high responsibility type 6ch LED drivers and... | |
| BD9470AEFV is high efficiency driver for white LED. They are designed for large sized LCD. BD9470AEFV is built-in DCDC converter that supply appropriate voltage for light source. BD9470AEFV is also... | |
| BD9470AFM is high efficiency driver for white LED. They are designed for large sized LCD. BD9470AFM is built-in DCDC converter that supply appropriate voltage for light source. BD9470AFM is also... | |
| BD9479FV is a high efficiency driver for white LED sand designed for large LCDs. This IC is built-in a boost DCDC converters that employ an array of LEDs as the... | |
| BD9483F is a high efficiency driver for white LEDs and designed for large LCDs. This IC is built-in 2ch boost DCDC converters that employ an array of LEDs as the... | |
| BD9483FV is a high efficiency driver for white LEDs and designed for large LCDs. This IC is built-in 2ch boost DCDC converters that employ an array of LEDs as the... | |
| BD9486F is a high efficiency driver for white LEDs and is designed for large LCDs. BD9486F has a boost DCDC converter that employs an array of LEDs as the light... | |
| BM531Q11 is a high efficiency driver for white LEDs and designed for large LCDs. BM531Q11 is built-in a quasi-resonant control method DCDC converter that employ an array of LEDs as... | |
| BU16501KS2 is “Matrix LED Driver” that is the most suitable for the Home Appliance. It can control 8x16 (128 dot) LED Matrix by internal 8-channel PMOS SWs and 16-channel LED... | |
| Switching Regulator type LED Driver Series for small LCD backlight are boost DC/DC converters possible to drive the white LEDs at constant. It is possible that turning on white LED... | |
| The BD18364EFV-M is a buck-boost LED driver with built-in 8ch By-pass switch. Sequential winker and animation lamp light circuits are made possible in this circuit. The By-pass switch can be... | |
| The BD18397RUV-M are 2ch synchronous buck DC/DC LED drivers with using on-time topology supporting near fixed switching frequency and fast switching duty regulation and with using average LED current feed... | |
| The BD18398RUV-M are 3ch synchronous buck DC/DC LED drivers with using on-time topology supporting near fixed switching frequency and fast switching duty regulation and with using average LED current feed... | |
| The BD2801MUV is a 3ch linear constant-current LED driver IC with a built-in charge pump power supply, allowing the output current of each channel to be adjusted by external resistors... | |
| The BD2802GU is a RGB LED driver specifically engineered for decoration purposes. This RGB driver incorporates lighting patterns and illuminates without imposing any load on CPU. This RGB driver is... | |
| The BD2812GU is a RGB LED driver specifically engineered for decoration purposes. This RGB driver incorporates lighting patterns and illuminates without imposing any load on CPU. This RGB driver is... | |
| The BD8379EFV-M is a serial-in parallel-out controlled LED driver with 35V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due... | |
| The BD83812EFV-M is a serial-in parallel-out controlled LED driver. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due to its compact size, it... | |
| The BD83816EFV-M is a serial-in parallel-out controlled LED driver with 35 V output voltage rating. With the input of 3-line serial data, it turns the 16 ch open drain output... | |
| The BD8388FV-M is a serial-in parallel-out controlled LED driver with 40 V output voltage rating. With the input of 3-line serial data, it turns the 8ch open drain output on/off. | |
| The BD8389FV-M is a serial-in parallel-out controlled LED driver with 40V output voltage rating. With the input of 3-line serial data, it turns the 12ch open drain output on/off. Due... | |
| The multi-level brightness control LED works as a constant current driver in 64 steps, so that the driving current can be adjusted finely. BD1754HFN is best suited to turn on... | |
| The multi-level brightness control white LED driver not only ensures efficient boost by automatically changing the boost rate but also works as a constant current driver in 64 steps, so... | |
| This IC is a white LED driver for LCD backlight. It has 6ch current drivers for LED drive, making it ideal for high brightness LED drive. LED pin maximum voltage... | |
| This IC is a white LED driver for LCD backlight. It has MOS for boost and 4 ch current drivers for LED drive,making it ideal for high brightness LED drive. | |
| This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and... | |
| This IC is white LED driver IC with PWM step-up DC/DC converter that can boost max 41V and current driver that can drive max 100mA. The wide and precision brightness... | |
| This IC is white LED driver IC with PWM step-up DC/DC converter that can boost max 41V and current driver that can drive max 30mA. The wide and precision brightness... |