R5205PND3FRA is an N-channel 525 V, 5 A power MOSFET in a DPAK (TO-252) package, designed for switching applications in automotive systems. It has a maximum on-resistance of 1.6 Ω at 10 V gate-source voltage, a continuous drain current of ±5.0 A, and a power dissipation of 65 W. The device is AEC-Q101 qualified and RoHS compliant. Its junction temperature range is -55 °C to +150 °C, and it features fast switching speed with a total gate charge of 10.8 nC. The package is supplied on a 330 mm reel, tape width of 16 mm, with 2500 pieces per reel.
R5205PND3FRA is an automotive grade MOSFET that is AEC-Q101 qualified. A Nch 525V MOSFET with ESD protection diode is included in the TO-252 package. Ideal for switching applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R5205PND3FRA |
| Product Name | 525V 5A TO-252, Automotive Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 525 volts |
| IDSS | 5000 milliamps |
| QG | 10.8 nC |
| PD | 65000 milliwatts |