RD3G600GN is an N-channel 40V power MOSFET in a TO-252 package for switching applications. It has a maximum continuous drain current of ±60A, a maximum on-resistance of 3.6mΩ at VGS=10V and ID=60A, and a power dissipation rating of 40W. The device is RoHS compliant and halogen free, with a junction temperature range of -55°C to +150°C and a thermal resistance from junction to case of 3.1°C/W.
RD3G600GN is a power MOSFET with low-on resistance and High power package (TO-252), suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3G600GN |
| Product Name | Nch 40V 60A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 40 volts |
| IDSS | 60000 milliamps |
| QG | 23.5 nC |
| PD | 40000 milliwatts |