R6535KNZ is an N-channel 650V 35A power MOSFET in a TO-3PF package, designed for high-speed switching applications. It has a maximum on-resistance of 0.115Ω at 25°C and can handle a continuous drain current of ±35A. The device supports pulsed drain currents up to ±105A and has a power dissipation rating of 102W. It features a junction temperature range of -55°C to +150°C and is RoHS compliant. Thermal resistance from junction to case is 1.25°C/W. The part includes a body diode with a reverse recovery time of 660ns and a peak reverse recovery current of 44A.
R6535KNZ is a power MOSFET with low-on resistance and ultra fast switching speed, suitable for switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6535KNZ |
| Product Name | 650V 35A TO-3PF, High-speed switching Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 35000 milliamps |
| QG | 72 nC |
| PD | 102000 milliwatts |