RGPR10BM40FH is a 430V, 20A ignition IGBT in a TO-252 package, designed for automotive ignition coil and solenoid driver circuits. It features a collector-emitter saturation voltage of 1.6V at 10A and 25°C, a single-pulse avalanche energy of 250mJ at 25°C, and built-in gate-emitter protection diode and resistance. The device is qualified to AEC-Q101 and is RoHS compliant. Thermal resistance junction-to-case is 1.40°C/W, and it operates with a junction temperature range of -40°C to +175°C.
RGPR10BM40 is high reliability product which achieved both low Vce(sat) and high avalanche energy.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGPR10BM40FH |
| Product Name | 430V 20A, TO-252, Ignition IGBT for Automotive |
| PD | 107000 milliwatts |