ROHM Semiconductor GmbH Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 2SA1037AK is a transistor with excellent hFE linearity. Complementary is 2SC2412K. | |
| 2SA1576U3 is a transistor with excellent hFE linearity. Complementary is 2SC4081U3. | |
| 2SA1576U3HZG is a transistor with excellent hFE linearity. Complementary is 2SC4081U3HZG. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| 2SA1576UB is a transistor with excellent hFE linearity. Complementary is 2SC4081UB. | |
| 2SA1579U3 is a transistor for high-voltage amplifier. Complementary is the 2SCRC41C/2SC4102U3 | |
| 2SA1579U3HZG is the high breakdown voltage transistor for high voltage amplifier | |
| 2SA1774 is a transistor with excellent hFE linearity. Complementary is 2SC4617. | |
| 2SA1774EB is a transistor with excellent hFE linearity. Complementary is 2SC4617EB. | |
| 2SA2029 is a transistor with excellent hFE linearity. Complementary is 2SC5658. | |
| 2SA2071P5 is a power transistor for high speed switching. | |
| 2SA2088U3 is the high speed switching transistor for small signal low frequency amplifier, high speed switching | |
| 2SA2088U3HZG is the high speed switching transistor for small signal low frequency amplifier, high speed switching | |
| 2SAR293PHZG is Low VCE(sat) Middle Power Driver Transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SAR372P5 is middle power transistor for low frequency amplifier. | |
| 2SAR375P5 is middle power transistor for low frequency amplifier. | |
| 2SAR502U3 is a low VCE(sat) transistor for low frequency amplifier. | |
| 2SAR502U3HZG is the general purpose. transistor for low frequency amplifier | |
| 2SAR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR512PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR512RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SAR513P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR513PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR513RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SAR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR514PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR514RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SAR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR533PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR544PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SAR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR552PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SAR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR553PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR554P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SAR554PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR563F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SAR564F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SAR567F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SAR572D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR572D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR573D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR573D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR574D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR574D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR582D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SAR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR586D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR586D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR587D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SAR642PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifiers, the high speed switching, gate drive circuits. | |
| 2SARA41C is a transistor for high-voltage amplifier. Complementary is the 2SCRC41C/2SC4102U3 | |
| 2SARA41CHZG is a transistor for high-voltage amplifier. Complementary is the 2SCRC41C HZG. | |
| 2SC4102U3 is a transistor for high-voltage amplifier. Complementary is the 2SARA41C/2SA1579U3. | |
| 2SC4102U3HZG is the high breakdown voltage transistor for high-voltage amplifier | |
| 2SC5876U3 is the high speed switching transistor for low frequency amplifier, high speed switching | |
| 2SC5876U3HZG is the high speed switching transistor for low frequency amplifier, high speed switching | |
| 2SCR293PHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR372PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR375P5 is Low saturation voltage transistor for low frequency amplifier. | |
| 2SCR375PHZG is Low VCE(sat) transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SCR502U3HZG is the general purpose transistor for low frequency amplifier | |
| 2SCR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR512PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR512RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR513P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR513PHZG is Low saturation voltage and high speed switching transistor for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR513RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR514PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR514RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR533PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SCR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR544PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SCR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR552PHZG is Low VCE(sat) and high speed switching transistor for Low Frequency Amplifier. It is a highly reliable product for automotive. | |
| 2SCR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR553PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR554P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier. | |
| 2SCR554PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR563F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SCR564F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SCR567F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical... | |
| 2SCR572D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR572D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR573D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR573D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR574D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR574D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR582D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive. | |
| 2SCR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR586D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR586D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR586J is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR586JFRG is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR587D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier. | |
| 2SCR642PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifiers, the high speed switching, gate drive circuits. | |
| 2SCRC41C is a transistor for high-voltage amplifier. Complementary is the 2SARA41C/2SA1579U3. | |
| 2SCRC41CHZG is a transistor for high-voltage amplifier. Complementary is the 2SARA41C HZG | |
| Automotive Digital Transistor | |
| Automotive Digital Transistors | |
| BC846B is the BVCEO65V transistor for audio frequency small signal amplifier | |
| BC846BHZG is the BVCEO>65V transistor for audio frequency small signal amplifier | |
| BC847B is bipolar transistor for audio frequency small signal amplifier | |
| BC847BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| BC847BU3 is bipolar transistor for audio frequency small signal amplifier | |
| BC847BU3HZG is a transistor for audio frequency small signal amplifier. Complementary is the BC857BU3 HZG | |
| BC848B is bipolar transistor for audio frequency small signal amplifier | |
| BC848BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| BC857B is bipolar transistor for audio frequency small signal amplifier | |
| BC857BU3 is bipolar transistor for audio frequency small signal amplifier | |
| BC857BU3HZG is a transistor for audio frequency small signal amplifier. Complementary is the BC847BU3 HZG | |
| BC858B is bipolar transistor for audio frequency small signal amplifier | |
| BCX17 is high gain and low saturation voltage transistor which is ideal for small load switching applications. | |
| BCX17HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| BCX19 is high gain and low saturation voltage transistor for audio frequency small signal amplifier. | |
| BCX19HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| BD90302NUF-C are boost MOSFET with drivers for BD8Pxxx Series exclusive use. BD8Pxxx Series is a buck DC/DC Converter with boost function. When used with BD8Pxxx Series, a synchronous buck-boost DC/DC... | |
| BM63373S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63374S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63375S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63377S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63573S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63574S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63575S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM63577S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM64374S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM64375S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM64377S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM64378S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes. | |
| BM65364S-VA is an Intelligent Power Module composed of gate drivers, bootstrap diodes, MOSFETs. | |
| BM65364S-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, MOSFETs. | |
| BSM080D12P2C008 is a half bridge module consisting of SiC-DMOS and SiC SBD. | |
| BSM180C12P2E202 is a SiC (silicon carbide) power module with low surge and low switching loss, suitable for converter, photovoltaics, wind power generation, heating equipment. | |
| BSM180C12P3C202 is a SiC (silicon carbide) power module with Low surge and low switching loss, suitable for motor drive, converter, photovoltaics, wind power generation. | |
| BSM180D12P3C007 is a half bridge module consisting of Silicon Carbide UMOSFET and Silicon Carbide Schottky Barrier Diode. | |
| BSM250D17P2E004 is a half bridge module consisting of SiC-DMOSFET and SiC-SBD, suitable for motor drive, inverter, converter, photovoltaics, wind power generation, induction heating equipment. | |
| BSM300C12P3E201 is a SiC (silicon carbide) power module with Low surge and low switching loss, suitable for motor drive, converter, photovoltaics, wind power generation. | |
| BSM300C12P3E301 is a chopper module consisting of Silicon Carbide UMOSFET and Silicon Carbide SBD. | |
| BSM300D12P2E001 is a half bridge module consisting of Silicon Carbide DMOSFET and Silicon Carbide Schottky Barrier Diode. | |
| BSM300D12P3E005 is a half bridge module consisting of Silicon Carbide UMOSFET and Silicon Carbide Schottky Barrier Diode. | |
| BSM400C12P3G202 is a chopper module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, converter, photovoltaics, wind power generation. | |
| BSM400D12P2G003 is a half-bridge module consisting of SiC-DMOSFET and SiC-SBD, suitable for motor drive, inverter, converter, photovoltaics, wind power generation, induction heating equipment. | |
| BSM400D12P3G002 is a half bridge module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, inverter, converter, photovoltaics, wind power generation, induction heating equipment. | |
| BSM600C12P3G201 is a chopper module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, converter, photovoltaics, wind power generation. | |
| BSM600D12P3G001 is a half bridge module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, inverter, converter, photovoltaics, wind power generation, induction heating equipment. | |
| BSS138BKAHZG is Single Nch 60V 400mA MOSFET and ESD protection diode are included in the SST3 package. This product is ideal for switching circuit and high-side load switch, relay driver... | |
| BSS138BKW is single Nch 60V 380mA MOSFET and ESD protection diode are included in the UMT3 package. This product is ideal for switching circuit and low-side load switch, relay driver... | |
| BSS138BWAHZG is Single Nch 60V 380mA MOSFET and ESD protection diode are included in the UMT3 package. This product is ideal for switching circuit and high-side load switch, relay driver... | |
| BSS138W is single Nch 60V 310mA MOSFET and ESD protection diode are included in the UMT3 package. This product is ideal for switching circuit and low-side load switch, relay driver... | |
| BSS4130A is a SOT-23 package Transistor for low frequency amplifier, driver. | |
| BSS4130AHZG is a SOT-23 package Transistor for low frequency amplifier, driver. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| BSS5130AHZG is a SOT-23 package Transistor for low frequency amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| BSS513A0 is a SOT-23 package Transistor for low frequency amplifier. | |
| BSS63A is a SOT-23 package Transistor for high voltage amplifier. | |
| BSS63AHZG is a SOT-23 package Transistor for high voltage amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| BSS64A is a SOT-23 package Transistor for high voltage amplifier. | |
| BSS64AHZG is a SOT-23 package Transistor for high voltage amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| BSS670 is single Nch 60V 650mA MOSFET and ESD protection diode are included in the SST3 package. This product is ideal for switching circuit and low-side load switch, relay driver... | |
| BSS84AHZG is Single Pch -60V -0.23A MOSFET and ESD protection diode are included in the industry’s favorite SOT-23 package. Ideal for switching circuit and high-side load switch, relay driver applications. | |
| BSS84W is Single Pch -60V -0.21A MOSFET and ESD protection diode are included in the industry’s favorite SOT-323 package. Ideal for switching circuit and high-side load switch, relay driver applications. | |
| BSS84WAHZG is Single Pch -60V -0.21A MOSFET and ESD protection diode are included in the industry’s favorite SOT-323 package. Ideal for switching circuit and high-side load switch, relay driver applications. | |
| BSS84XHZG is ultra-compact MOSFET that delivers superior mounting reliability. BSS84XHZG is AEC-Q101 qualified, ensuring automotive-grade reliability and performance under extreme conditions. ROHM’s original Wettable Flank formation technology consistent solder quality... | |
| DTA113ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA113ZCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA113ZEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA113ZM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA113ZU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA113ZU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTA114ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA114EE is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA114EEB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA114EKA is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA114EM is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA114EU3 is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA114EU3HZG is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA114EUB is a digital transistor suitable for inverter, interface and driver applications. | |
| DTA114TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114TCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA114TE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114TEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114TKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114TM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114TU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114TU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTA114TUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114WM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114YCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA114YE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114YEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114YKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114YM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114YU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA114YU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTA114YUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA115ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA115EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA115EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA115TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA123EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTA123EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123JCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123JCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA123JE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123JEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123JKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123JM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123JU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123JU3HZG is a digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123JUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123TM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123TUA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123YCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA123YEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123YM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123YU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA123YU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTA124ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA124ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA124EE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA124EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA124EKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA124EM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA124EU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA124EU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTA124EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA124TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA124XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA124XCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA124XEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA124XU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of... | |
| DTA124XU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver. | |
| DTA143EE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143EKA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| DTA143EM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. | |
| Half bridge module consisting of ROHM SiC-DMOSFETs and SiC-SBDs. | |
| Half bridge module consisting of ROHM SiC-DMOSFETs. | |
| Middle power transistor 2SCR542F3 is suitable for Motor driver and LED driver, Power supply. | |
| PNP -100mA -50V Digital Transistors(Bias Resistor Built-in Transistors) | |
| PNP -3.0A -30V Middle Power Transistor | |
| Products are available in lineup, developed focusing on energy-saving and high reliability as main concepts and featuring distinctive characteristics. | |
| Single Nch 60V 400mA MOSFET and ESD protection diode are included in the industry’s favorite SOT-23 package. Ideal for switching circuit and low-side load switch, relay driver applications. | |
| Single Pch -60V -0.23A MOSFET and ESD protection diode are included in the industry’s favorite SOT-23 package. Ideal for switching circuit and high-side load switch, relay driver applications. | |
| Suitable for the low frequency amplifier. | |
| The NPN general purpose transistor 2SCR502U3 is designed for low frequency amplifiers. | |
| The NPN general purpose transistor BC847C is designed for audio frequency small signal amplifier. | |
| The NPN general purpose transistor BC847CHZG is designed for audio frequency small signal amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101. | |
| The power bipolar PNP transistor 2SAR586J is designed for driver circuits. | |
| The power bipolar PNP transistor 2SAR586JFRG is designed for driver circuits. | |
| These are the standard products of "digital transistors" which ROHM invented and marketed first in the world. | |
| This is the standard product of "digital transistors" which ROHM invented and marketed first in the world. | |
| This product is a chopper module consisting of SiC-DMOSFET and SiC-SBD from ROHM. | |
| This product is a half bridge module consisting of SiC-DMOSFET and SiC-SBD from ROHM. | |
| Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market. |
| Next >> |