The QS5U36 is a 20V N-channel MOSFET with an integrated Schottky barrier diode in a TSMT5 package, designed for low-voltage (1.5V) drive applications. It has a maximum continuous drain current of ±2.5A and a maximum on-resistance of 240mΩ at 1.5V gate drive. The device dissipates up to 1.25W total power and operates from -55°C to +150°C. It is RoHS compliant and features a built-in Schottky diode with a forward voltage of 0.49V at 0.7A. The package dimensions and tape reel specifications are standardized for surface-mount assembly.
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QS5U36 | QS5U36 |
| Product Name | 1.5V Drive Nch+SBD MOSFET | 1.5V Drive Nch+SBD MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 20 volts | 20 volts |
| IDSS | 2500 milliamps | 2500 milliamps |
| PD | 900 milliwatts | 900 milliwatts |