ROHM Semiconductor GmbH 4.5V Drive Nch MOSFET RF4E070GN

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Datasheet
Datasheet Summary
Powered by GS/AI

The RF4E070GN is an N-channel 30V MOSFET designed for switching applications, housed in a DFN2020-8S package measuring 2.0mm x 2.0mm. It has a maximum continuous drain current of ±7A and a maximum on-resistance of 21.4mΩ at 10V gate drive. The device is RoHS compliant and halogen free, with a power dissipation rating of 2.0W and a junction operating temperature range of -55°C to +150°C. It is 100% Rg and UIS tested, and features a thermal resistance from junction to ambient of 62.5°C/W when mounted on a 40×40×0.8mm copper board.

Datasheet Summary
Powered by GS/AI

The RF4E070GN is an N-channel 30V MOSFET designed for switching applications, housed in a DFN2020-8S package measuring 2.0mm x 2.0mm. It has a maximum continuous drain current of ±7A and a maximum on-resistance of 21.4mΩ at 10V gate drive. The device is RoHS compliant and halogen free, with a power dissipation rating of 2.0W and a junction operating temperature range of -55°C to +150°C. It is 100% Rg and UIS tested, and features a thermal resistance from junction to ambient of 62.5°C/W when mounted on a 40×40×0.8mm copper board.

Suppliers

Company
Product
Description
Supplier Links
4.5V Drive Nch MOSFET - RF4E070GN - ROHM Semiconductor GmbH
Willich, Germany
4.5V Drive Nch MOSFET
RF4E070GN
4.5V Drive Nch MOSFET RF4E070GN
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
4.5V Drive Nch MOSFET - RF4E070GN - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4.5V Drive Nch MOSFET
RF4E070GN
4.5V Drive Nch MOSFET RF4E070GN
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RF4E070GN RF4E070GN
Product Name 4.5V Drive Nch MOSFET 4.5V Drive Nch MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
IDSS 7000 milliamps 7000 milliamps
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Soic
View Details
CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 1727-5527-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers