R8007AND3FRA is an N-channel 800V 7A power MOSFET in a DPAK (TO-252) package for switching power supplies. It has a maximum on-resistance of 1.6Ω at 3.5A and 10V gate-source voltage, and dissipates up to 140W at 25°C. The device is AEC-Q101 qualified and RoHS compliant. Its junction temperature ranges from -55°C to 150°C, with a thermal resistance from junction to case of 0.89°C/W. Peak pulsed drain current is ±21A, and it features a body diode with 440ns reverse recovery time. The package is supplied in tape and reel format with 2500 pieces per reel.
R8007AND3FRA is a power MOSFET with low on-resistance and fast switching, suitable for the switching application. It is a highly reliable product for automotive.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R8007AND3FRA |
| Product Name | 800V 7A TO-252, Automotive Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 800 volts |
| IDSS | 7000 milliamps |
| QG | 28 nC |
| PD | 140000 milliwatts |