The RGTV60TS65 is a 650V, 30A field stop trench IGBT in a TO-247 package, designed for PFC, solar inverter, UPS, welding, and induction heating applications. It features a collector-emitter saturation voltage of 1.5V (typical) at 25°C, a short-circuit withstand time of 2μs, and a maximum power dissipation of 194W at 25°C. The device is RoHS compliant and rated for an operating junction temperature range of -40°C to +175°C.
RGTV60TS65 is a IGBT with low collector - emitter saturation voltage, suitable for PFC, Solar Inverter, UPS, Welding, IH applications.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RGTV60TS65 |
| Product Name | 2μs Short-Circuit Tolerance, 650V 30A, TO-247N, Field Stop Trench IGBT |
| PD | 194000 milliwatts |