The QS5U33 is a P-channel MOSFET with an integrated Schottky barrier diode in a TSMT5 package, designed for load switching and DC/DC conversion with 4V drive compatibility. It has a drain-source voltage rating of -30V, a continuous drain current of ±2.0A, and a maximum power dissipation of 1.25W. The MOSFET exhibits a maximum on-state resistance of 225mΩ at -4.0V gate-source voltage and -1A drain current, while the Schottky diode has a maximum forward voltage of 0.45V at 1.0A. The device is RoHS compliant, operates with a junction temperature up to 150°C, and is supplied in tape and reel packaging with a reel size of 180mm and unit quantity of 3000 pieces.
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
ROHM MOSFETs are made as low RDS(on) resistance devices utilizing the micro-processing technologies and available in wide lineup including hybrid types (MOSFET + Schottky Barrier Diode) to meet various needs in the market.
4V Drive Pch+SBD MOSFET Product overview: QS5U33 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-QS5U33 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241316-QS5U33
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QS5U33 | QS5U33 | 285-QS5U33 | 1241316-QS5U33 |
| Product Name | 4V Drive Pch+SBD MOSFET | 4V Drive Pch+SBD MOSFET | 4V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - QS5U33 |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | -30 volts | -30 volts | ||
| IDSS | -2000 milliamps | -2000 milliamps | ||
| PD | 900 milliwatts | 900 milliwatts |