ROHM Semiconductor GmbH Nch 60V 7A, HUML2020L8, Power MOSFET RF4L070BG

Description
RF4L070BG is a power MOSFET with low on - resistance, suitable for switching.
Description
RF4L070BG is a power MOSFET with low on - resistance, suitable for switching.
Datasheet
Datasheet Summary
Powered by GS/AI

RF4L070BG is an N-channel 60V power MOSFET in the HUML2020L8 package, designed for switching applications. It has a continuous drain current of ±7.0A and a maximum on-resistance of 27mΩ at VGS=10V and ID=7.0A. The device dissipates up to 2.0W and operates with a junction temperature range of -55°C to +150°C. It is RoHS compliant and halogen-free. Thermal resistance from junction to ambient is 62.5°C/W when mounted on a 40×40×0.8mm copper board.

Datasheet Summary
Powered by GS/AI

RF4L070BG is an N-channel 60V power MOSFET in the HUML2020L8 package, designed for switching applications. It has a continuous drain current of ±7.0A and a maximum on-resistance of 27mΩ at VGS=10V and ID=7.0A. The device dissipates up to 2.0W and operates with a junction temperature range of -55°C to +150°C. It is RoHS compliant and halogen-free. Thermal resistance from junction to ambient is 62.5°C/W when mounted on a 40×40×0.8mm copper board.

Suppliers

Company
Product
Description
Supplier Links
Nch 60V 7A, HUML2020L8, Power MOSFET - RF4L070BG - ROHM Semiconductor GmbH
Willich, Germany
Nch 60V 7A, HUML2020L8, Power MOSFET
RF4L070BG
Nch 60V 7A, HUML2020L8, Power MOSFET RF4L070BG
RF4L070BG is a power MOSFET with low on - resistance, suitable for switching.

RF4L070BG is a power MOSFET with low on - resistance, suitable for switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number RF4L070BG
Product Name Nch 60V 7A, HUML2020L8, Power MOSFET
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 7000 milliamps
QG 3.9 nC
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
 - BSZ22DN20NS3GATMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TSDSON8
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMC20N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3100 ohms
IDSS 20000 milliamps
View Details