ROHM Semiconductor GmbH -30V Pch+Pch Small Signal MOSFET QS8J4HZG

Description
QS8J4HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
Description
QS8J4HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.
Datasheet
Datasheet Summary
Powered by GS/AI

QS8J4HZG is a dual P-channel MOSFET in a TSMT8 package for switching applications, rated for -30V drain-source voltage and ±4A continuous drain current, with a maximum on-resistance of 56mΩ at -10V gate-source voltage and 4A drain current. It includes built-in gate-source protection diodes, is RoHS compliant, and is AEC-Q101 qualified. The package measures 2.9mm × 2.9mm, with a power dissipation rating of 1.5W. Thermal resistance is 83.3°C/W on a ceramic board and 113°C/W on FR4. Junction temperature ranges from -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

QS8J4HZG is a dual P-channel MOSFET in a TSMT8 package for switching applications, rated for -30V drain-source voltage and ±4A continuous drain current, with a maximum on-resistance of 56mΩ at -10V gate-source voltage and 4A drain current. It includes built-in gate-source protection diodes, is RoHS compliant, and is AEC-Q101 qualified. The package measures 2.9mm × 2.9mm, with a power dissipation rating of 1.5W. Thermal resistance is 83.3°C/W on a ceramic board and 113°C/W on FR4. Junction temperature ranges from -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
-30V Pch+Pch Small Signal MOSFET - QS8J4HZG - ROHM Semiconductor GmbH
Willich, Germany
-30V Pch+Pch Small Signal MOSFET
QS8J4HZG
-30V Pch+Pch Small Signal MOSFET QS8J4HZG
QS8J4HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.

QS8J4HZG is a MOSFET for switching applications. This is a high-reliability product of automotive grade qualified to AEC-Q101.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number QS8J4HZG
Product Name -30V Pch+Pch Small Signal MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
1300A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details