ROHM Semiconductor GmbH Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Automotive BA3472 / BA3474 family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage... | |
| Automotive BA3472W / BA3474W family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage... | |
| Automotive grade high reliability BA2903YFVM-C / BA2903YF-C / BA2901YFVM-C / BA2901YF-C, incorporate high gain and 2 or 4 circuits on a single chip. A wide operating voltage range 2 to... | |
| Automotive series BA2903Yxxx-M/BA2901Y xx-M, integrate two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2 to 36V and low supply current. BA2903Yxxx-M,... | |
| Automotive series BA2904Yxxx-M/BA2902Y xx-M integrate two or four independent Op-Amps and ground sense input Amplifier on a single chip and have some features of high-gain, low power consumption, and operating... | |
| BA2107G are single and dual operational amplifier with high gain and high slew rate(4v/μs). BA2107G has good performance of input referred noise voltage(7 nV/ √Hz ) and total harmonic distortion(0.008%). | |
| BA2904YF-C / BA2904YFV-C / BA2904YFVM-C / BA2902YF-C / BA2902YFV-C are Automotive grade Operational Amplifier, feature high gain and built-in phase compensation and integrate 2 circuits on a single chip. Additional... | |
| BA4558Yxxx-M integrates two independent Op-Amps on a single chip. This Op-Amp has some features of low noise and low distortion characteristics and can operate from ±4.0V to ±15V(split supply). BA4558Yxxx-M... | |
| BA4559F is dual operational amplifier with high gain andwide bandwidth. It has good performance of inputreferred noise voltage(5 nV/√ Hz ) and total harmonic distortion (0.0003%). These are suitable for... | |
| BA4560Yxxx-M integrates two independent Op-Amps on a single chip. This Op-Amp has some features of low noise and low distortion characteristics and can operate from ±4.0V to ±15V(split supply). BA4560Yxxx-M... | |
| BA4565 is dual operational amplifier with high gain and wide bandwidth. It has good performance of input referred noise voltage(5 nV/ Hz ) and total harmonic distortion(0.002%). These are suitable... | |
| BA4584Y integrates four independent Op-Amps on a single chip. Especially, this series is suitable for any audio applications due to low noise and low distortion characteristics and are usable for... | |
| BA82901YF-C is high-gain, ground sense input comparator. BA82903Yxxx-C and BA82901Yxx-C are monolithic ICs integrated dual or quad independent comparators on a single chip. This comparator has some features of low... | |
| BA82901YFV-C is high-gain, ground sense input comparator. BA82903Yxxx-C and BA82901Yxx-C are monolithic ICs integrated dual or quad independent comparators on a single chip. This comparator has some features of low... | |
| BA82902YF-C is high-gain, ground sense input Op-Amp. This IC is monolithic ICs integrated dual independent Op-Amps on a single chip. This Op-Amp has some features of low power consumption, and... | |
| BA82902YFJ-C is high-gain, ground sense input Op-Amp. This IC is monolithic ICs integrated quad independent Op-Amps on a single chip. This Op-Amp has some features of low power consumption, and... | |
| BA82902YFV-C is high-gain, ground sense input Op-Amp. This IC is monolithic ICs integrated dual independent Op-Amps on a single chip. This Op-Amp has some features of low power consumption, and... | |
| BA82902YFVJ-C is high-gain, ground sense input Op-Amp. This IC is monolithic ICs integrated quad independent Op-Amps on a single chip. This Op-Amp has some features of low power consumption, and... | |
| BA82903YF-C is high-gain, ground sense input comparator. BA82903Yxxx-C and BA82901Yxx-C are monolithic ICs integrated dual or quad independent comparators on a single chip. This comparator has some features of low... | |
| BA82903YFVM-C is high-gain, ground sense input comparator. BA82903Yxxx-C and BA82901Yxx-C are monolithic ICs integrated dual or quad independent comparators on a single chip. This comparator has some features of low... | |
| BA82904YF-C is high-gain, ground sense input Op-Amp. This IC is monolithic ICs integrated quad independent Op-Amps on a single chip. This Op-Amp has some features of low power consumption, and... | |
| BA82904YFVM-C is high-gain, ground sense input Op-Amp. This IC is monolithic ICs integrated quad independent Op-Amps on a single chip. This Op-Amp has some features of low power consumption, and... | |
| BA83472YF-C integrate dual independent high voltage gain Op-amps on a single chip. An operating voltage range is wide with 3 V to 36 V. This operational amplifier is the most... | |
| BA83472Yxxx-C integrate dual independent high voltage gain Op-amps on a single chip. An operating voltage range is wide with 3 V to 36 V. This operational amplifier is the most... | |
| BA83474YFV-C integrate dual independent high voltage gain Op-amps on a single chip. An operating voltage range is wide with 3 V to 36 V. This operational amplifier is the most... | |
| BD12730 is a low supply voltage single operational amplifier that operates from 1.8V to 5V. Its input and output full swing, from ground to power supply level, provides wide dynamic... | |
| BD12732F is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It... | |
| BD12732FJ is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It... | |
| BD12732FV is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It... | |
| BD12732FVJ is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It... | |
| BD12732FVM is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It... | |
| BD12732FVT is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It... | |
| BD12734F is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It... | |
| BD12734FJ is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It... | |
| BD12734FV is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It... | |
| BD12734FVJ is input/output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current, low input referred noise voltage and high phase margin. It... | |
| BD1321G is a single low voltage operational amplifier with full swing output. It is the most effective solution for applications requiring low supply current consumption and low voltage operation. | |
| BD3852MUZ-Z is connected with an external shock sensor. It is equipped with a function to amplify the shock detection signal from the shock sensor and transmit the amplified signal externally. | |
| BD5291FVE is Input/Output full swing single operational amplifier with low voltage operation. The input bias current is very small like as 1pA (Typ), since input stage has MOSFET structure. It... | |
| BD5291G is Input/output full swing single operational amplifier with low voltage operation. The input bias current is very small like as 1pA (Typ), since input stage has MOSFET structure. It... | |
| BD7281YG-C is an Input/Output Rail-to-Rail single CMOS operational amplifier. It features high slew rate, low noise and low input bias current. It is suitable for automotive requirements such as engine... | |
| BD77501G is single Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7V to 15V. This operational amplifier is the most suitable for various applications especially sensor... | |
| BD77502FVM are dual Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7V to 15V. This operational amplifier is the most suitable for various applications especially sensor... | |
| BD77504FV is quad Ground Sense CMOS operational amplifier. An operating voltage range is wide with 7 V to 15 V. This operational amplifier is the most suitable for various applications... | |
| BD87554YFV-C is input/output Rail-to-Rail CMOS operational amplifier. An operating voltage range is wide with 4V to 15V. This operational amplifier is the most suitable for automotive requirements such as sensor... | |
| BD87581YG-C is input/output Rail-to-Rail CMOS operational amplifier. An operating voltage range is wide with 4V to 14V. This operational amplifier is the most suitable for automotive requirements such as sensor... | |
| BD87582YFVM-C is input/output Rail-to-Rail CMOS operational amplifier. An operating voltage range is wide with 4V to 14V. This operational amplifier is the most suitable for automotive requirements such as sensor... | |
| BD87584YFV-C is input/output Rail-to-Rail CMOS operational amplifier. An operating voltage range is wide with 4V to 14V. This operational amplifier is the most suitable for automotive requirements such as sensor... | |
| BD8876FV is output coupling capacitor-less line amplifiers. This IC have a negative voltage generator built-in and generate the negative voltage from the supply voltage. It is possible to drive in... | |
| BD8878FV is output coupling capacitor-less line amplifiers. This IC have a negative voltage generator built-in and generate the negative voltage from the supply voltage. It is possible to drive in... | |
| BU5255HFV is input full swing, push-pull output CMOS comparator. It feature low operating supply voltage of +1.8V to +5.5V(single supply), low supply current and extremely low input bias current. | |
| BU5255SHFV is input full swing, push-pull output CMOS comparator. This comparator have an expanded operating temperature range. It feature low operating supply voltage of +1.8V to +5.5V(single supply), low supply... | |
| BU5265HFV is input full swing, push pull output CMOS comparator. These features low operating supply voltage of +1.8V to +5.5V(single supply), high speed operation and extremely low input bias current. | |
| BU5265SHFV is input full swing, push pull output CMOS comparator. This comparator has an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V(single supply), high... | |
| BU7230G is input full swing and open drain comparators. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current. | |
| BU7230SG is input full swing and open drain comparator. This comparator have an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, low supply current... | |
| BU7232YFVM-C is Rail-to-Rail input, Push-Pull output, dual comparators. It has a wide operating temperature range. It features low operating supply voltage from 1.8 V to 5.5 V, low supply current... | |
| BU7233F are input full swing and open drain comparators. These features low operating supply voltage of +1.8V to +5.5V, low supply current and extremely low input bias current. | |
| BU7233SF is input full swing and open drain comparator. This comparator have an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, low supply current... | |
| BU7233YF-C is input full swing, open drain, dual comparators. It has a wide operating temperature range. It features low operating supply voltage from 1.8V to 5.5V, low supply current and... | |
| BU7241YG-C is a low-voltage input/output full-swing CMOS operational amplifier that operates on a wide temperature range and low supply current. It is suitable for a sensor amplifier and battery-powered equipment... | |
| BU7242YFVM-C is a input/output full-swing CMOS operational amplifier that operates on a wide temperature range and low supply current. It is suitable for a sensor amplifier and battery-powered equipment which... | |
| BU7244YFV-C is an input/output rail-to-rail CMOS operational amplifier that operates on a wide temperature range and low supply current. It is suitable for a sensor amplifier and battery-powered equipment which... | |
| BU7250G is low supply current and open drain output comparators. These features low operating supply voltage of +1.8V to +5.5V, Low supply current and extremely low input bias current. | |
| BU7250SG is low supply current and open drain output comparators that has an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, Low supply current... | |
| BU7253F is low supply current and open drain output comparators. These features low operating supply voltage of +1.8V to +5.5V, Low supply current and extremely low input bias current. | |
| BU7253SF is low supply current and open drain output comparators that has an expanded operating temperature range. These features low operating supply voltage of +1.8V to +5.5V, Low supply current... | |
| BU7264YFV-C is an input/output full swing low voltage operating CMOS operational amplifier. This device has a wide operating temperature range and low voltage operation. Also, it is suitable for a... | |
| BU7485G/BU7486xxx/BU 7487xx are CMOS operational amplifiers with input ground sense and full swing output. This series has extended operational amplifiers BU7485SG/BU7486Sxxx/ BU7487Sxx which can operate over a wider temperature range... | |
| General purpose BA8391G/BA10393/BA10 339 family and high reliability BA2903/BA2901 family integrate one, two or four independent high gain voltage comparator. Some features are the wide operating voltage that is 2... | |
| General-purpose BA3472 / BA3474 family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage... | |
| General-purpose BA3472Y / BA3474Y family integrate two/four Independent Op-amps and phase compensation capacitors on a single chip and have some features of high-gain, low power consumption, and wide operating voltage... | |
| General-purpose BA4558 / BA4560 / BA15218 / BA14741 / BA15532 / BA4510 family and high-reliability BA4558R / BA4560R / BA4564R / BA4580R / BA4584 / BA4584R / BA8522R / BA2115... | |
| Ground Sense Low Voltage Op-Amp integrates single Op-Amp on a single chip. Especially, these series are operable with low voltage and low supply current. | |
| Input/output Full Swing Low Voltage single, dual and quad Op-Amp integrates into a single chip. Especially, these series are operable with low voltage and low supply current. Shutdown function are... | |
| LM2901F is quad-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM2901FJ is quad-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM2901FV is quad-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM2901FVJ is quad-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM2902F is quad ground sense operational amplifiers. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM2902FJ is quad ground sense operational amplifiers. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM2902FV is quad ground sense operational amplifiers. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM2902FVJ is quad ground sense operational amplifiers. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM2903F is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM2903FJ is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM2903FV is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM2903FVJ is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM2903FVM is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM2903FVT is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM2904EYxxx-C is high-gain and ground sense input operational amplifier. This IC is monolithic IC integrated dual independent operational amplifier on a single chip. An operating voltage range is wide with... | |
| LM2904F is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM2904FJ is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM2904FV is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM2904FVJ is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM2904FVM is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM2904FVT is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM324F is a quad ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM324FJ is quad ground sense operational amplifiers. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM324FV is quad ground sense operational amplifiers. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM324FVJ is quad ground sense operational amplifiers. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM339F is quad-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM339FJ is quad-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM339FV is quad-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM339FVJ is quad-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM358F is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM358FJ is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM358FV is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM358FVJ is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM358FVM is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM358FVT is a dual ground sense operational amplifier. These have features of low current consumption and wide operating voltage range from 3V to 32V (single power supply). | |
| LM393F is a two-channel ground sense comparator. Its features include wide operating voltage that ranges from 3V to 36V with low supply current. This product is suitable for various applications. | |
| LM393FJ is two-channel ground sense comparator. is quad. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for... | |
| LM393FV is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM393FVJ is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM393FVM is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM393FVT is two-channel ground sense comparator. It have features of wide operating voltage that ranges from 3V to 32V with low supply current. This product is suitable for various applications. | |
| LM4559FJ is dual operational amplifier with high gain and wide bandwidth. It has good performance of input referred noise voltage(5 nV/√ Hz ) and total harmonic distortion (0.0003%). These are... | |
| LM4559FV is dual operational amplifier with high gain and wide bandwidth. It has good performance of input referred noise voltage(5 nV/√ Hz ) and total harmonic distortion (0.0003%). These are... | |
| LM4559FVJ is dual operational amplifier with high gain and wide bandwidth. It has good performance of input referred noise voltage(5 nV/√ Hz ) and total harmonic distortion (0.0003%). These are... | |
| LM4559FVM is dual operational amplifier with high gain and wide bandwidth. It has good performance of input referred noise voltage(5 nV/√ Hz ) and total harmonic distortion (0.0003%). These are... | |
| LM4559FVT is dual operational amplifier with high gain and wide bandwidth. It has good performance of input referred noise voltage(5 nV/√ Hz ) and total harmonic distortion (0.0003%). These are... | |
| LM4565FJ is low nose operational amplifiers with high voltage gain and wide bandwidth. It has good performance of input referred noise voltage (5nV/√Hz) and total harmonic distortion (0.0002%). It is... | |
| LM4565FV is low nose operational amplifiers with high voltage gain and wide bandwidth. It has good performance of input referred noise voltage (5nV/√Hz) and total harmonic distortion (0.0002%). It is... | |
| LM4565FVJ is low nose operational amplifiers with high voltage gain and wide bandwidth. It has good performance of input referred noise voltage (5nV/√Hz) and total harmonic distortion (0.0002%). It is... | |
| LM4565FVM is low nose operational amplifiers with high voltage gain and wide bandwidth. It has good performance of input referred noise voltage (5nV/√Hz) and total harmonic distortion (0.0002%). It is... | |
| LM4565FVT is low nose operational amplifiers with high voltage gain and wide bandwidth. It has good performance of input referred noise voltage (5nV/√Hz) and total harmonic distortion (0.0002%). It is... | |
| LMR1701YG-C is an output full swing CMOS operational amplifier featuring wide bandwidth, high slew rate, low operating supply voltage and low input bias current. It is suitable for a sensor... | |
| LMR1801G-LB is single CMOS operational amplifier features low noise, low input offset voltage and low input bias current. It is suitable for equipment operating from battery power and using a... | |
| LMR1801HFV-LB is single CMOS operational amplifier features low noise, low input offset voltage and low input bias current. It is suitable for equipment operating from battery power and using a... | |
| LMR1801YG-C is single CMOS operational amplifier features low noise, low input offset voltage and low input bias current. It is suitable for automotive requirements such as sensor amplifier, engine control... | |
| LMR1802G-LB precision single CMOS operational amplifier features low noise, low input offset voltage and low input bias current that are suitable for equipment operating from battery power and using sensors... | |
| LMR1802YG-C is high precision single CMOS operational amplifier features low noise, low input offset voltage and low input bias current that are suitable for automotive requirements such as sensor amplifier,... | |
| LMR1803YG-C precision single CMOS operational amplifier features low noise and low input offset voltage that are suitable for sensor amplifiers, engine control unit, electric power steering, anti-lock braking system and... | |
| LMR321, LMR358 and LMR324 are single, dual and quad low voltage operational amplifier with output full swing. LMR321, LMR358 and LMR324 are the most effective solutions for applications where low... | |
| LMR341G is single CMOS Op-Amp with shutdown function, low supply voltage operation and output full swing. There are suitable for battery equipment. MOS-FET input stage provide low input bias current. | |
| LMR342F is input ground sense, output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current and low input bias current. It is... | |
| LMR342FJ is input ground sense, output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current and low input bias current. It is... | |
| LMR342FV is input ground sense, output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current and low input bias current. It is... | |
| LMR342FVJ is a dual channel CMOS Op-Amp. It is suitable for the application of battery equipment by low supply voltage operation and low supply current. low Input bias current is... | |
| LMR342FVM is input ground sense, output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current and low input bias current. It is... | |
| LMR342FVT is input ground sense, output full swing operational amplifier. This IC has the features of low operating supply voltage, low supply current and low input bias current. It is... | |
| LMR344F is input ground sense, output full swing operational amplifiers. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is... | |
| LMR822F is the operational amplifier of the output full swing. It is the operational amplifier which is good at low voltage operation, a low supply current consumption, a high voltage... | |
| LMR822FJ is the operational amplifier of the output full swing. It is the operational amplifier which is good at low voltage operation, a low supply current consumption, a high voltage... | |
| LMR822FV is the operational amplifier of the output full swing. It is the operational amplifier which is good at low voltage operation, a low supply current consumption, a high voltage... | |
| LMR822FVJ is the operational amplifier of the output full swing. It is the operational amplifier which is good at low voltage operation, a low supply current consumption, a high voltage... | |
| LMR822FVM is the operational amplifier of the output full swing. It is the operational amplifier which is good at low voltage operation, a low supply current consumption, a high voltage... | |
| LMR822FVT is the operational amplifier of the output full swing. It is the operational amplifier which is good at low voltage operation, a low supply current consumption, a high voltage... | |
| LMR824F is low-voltage low-current full-swing operational amplifiers. This product exhibits high voltage gain and high slew rate, making them suitable for mobile equipment, low voltage application and active filters. | |
| LMR824FJ is low-voltage low-current full-swing operational amplifiers. This product exhibit high voltage gain and high slew rate, making it suitable for mobile equipment, low voltage application and active filters. | |
| LMR824FVJ is low-voltage low-current full-swing operational amplifiers. This product exhibit high voltage gain and high slew rate, making it suitable for mobile equipment, low voltage application and active filters. | |
| LMR932FJ is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| LMR932FV is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| LMR932FVJ is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| LMR932FVM is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| LMR932FVT is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| LMR934FJ is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| LMR934FV is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| LMR934FVJ is input/output full swing operational amplifier. This IC have the features of low operating supply voltage, low supply current and low input bias current. It is suitable for portable... | |
| Low Voltage CMOS Op-Amp integrates one or two independent outputs full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage, low... | |
| Low Voltage CMOS Op-Amp integrates one or two or four independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low... | |
| Low Voltage with High Speed CMOS Op-Amp integrates one independent output full swing Op-Amps and phase compensation capacitors on a single chip. Especially, this series is operable with low voltage,... | |
| ROHM's family of High voltage CMOS op-amps (BD7561, BD7541, BD7562, and BD7542) integrate phase compensation, input / output full swing operation, and 1 or 2 circuits on a single chip. | |
| ROHM's general purpose BA10358 and BA10324A models, along with its BA2904 and BA2902 high reliability units, feature high gain and built-in phase compensation and integrate 2 or 4 circuits on... | |
| ROHM's low voltage CMOS comparators (BU7251, BU7231, BU7252, and BU7232) integrate input full swing / push-pull output functionality and 1 or 2 circuits on single chip. A low operating voltage... | |
| The BD14210G-LA current sense amplifier. This is the product guarantees long time support in Industrial market. This device operates from a single 2.7V to 5.5V power supply. It has wide... | |
| The BD34704KS2 is an 8ch independent volume system realized high-quality sound by improved specification of op-amp and optimized layout of the element.The system is designed to allow 7.1ch surround system... | |
| The BD34705KS2 is an 8ch independent volume system. The system is designed to allow 7.1ch surround system application. It is improvement that sound quality more than the conventional products. Micro-step... | |
| The BD7LS07G-C is a Single Buffer with Open-drain and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power... | |
| The BD7LS125G-C is a Single 3-state Buffer and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down,... | |
| The BD7LS17G-C is a Single Schmitt Trigger Buffer and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power... | |
| The BD7LS34G-C is a Single Buffer and qualified for automotive applications. This is designed for 1.65 V to 5.5 V power supply voltage operation. When it is power down, the... | |
| The BU7266F are ultra low supply current input output full swing CMOS operational amplifiers. | |
| The BU7266FV are ultra low supply current input output full swing CMOS operational amplifiers. | |
| The BU7266FVM are ultra low supply current input output full swing CMOS operational amplifiers. | |
| The BU7266SF have an extended operating temperature range. They have low operating supply voltage and low input bias current. There are suitable for portable equipment and sensor amplifiers. | |
| The BU7266SFV have an extended operating temperature range. They have low operating supply voltage and low input bias current. There are suitable for portable equipment and sensor amplifiers. | |
| The BU7266SFVM have an extended operating temperature range. They have low operating supply voltage and low input bias current. There are suitable for portable equipment and sensor amplifiers. | |
| The BU7294F are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current... | |
| The BU7294FV are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current... | |
| The BU7294SF are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current... | |
| The BU7294SFV are low supply voltage CMOS operational single/quad Amplifiers. This series is a Input/output full swing, high slew rate, low supply current and high speed operation. Input bias current... | |
| The LMR344FJ are input ground sense, output full swing operational amplifiers. The LMR341G, LMR342xxx and LMR344xxx have the features of low operating supply voltage, low supply current and low input... | |
| The LMR344FVJ are input ground sense, output full swing operational amplifiers. The LMR341G, LMR342xxx and LMR344xxx have the features of low operating supply voltage, low supply current and low input... | |
| This is the product guarantees long time support in Industrial market. And it is suitable for usage of industrial applications. LMR1701G-LB is an output full swing CMOS operational amplifier featuring... | |
| This is the product guarantees long time support in Industrial market. And it is suitable for usage of industrial applications. LMR1803G-LB precision single CMOS operational amplifier features low noise and... | |
| This is the product guarantees long time support in Industrial market. And it is suitable for usage of industrial applications. TLR377HFV-LB is a high precision and Input/Output Railto- Rail single... | |
| This is the product guarantees long time support in Industrial market. BA2901YF-LB is the open collector output comparator that can operate in single power supply. It features wide operating voltage... | |
| This is the product guarantees long time support in Industrial market. BA2902YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode... | |
| This is the product guarantees long time support in Industrial market. BA2903YF-LB is the open collector output comparator that can operate in single power supply. It features wide operating voltage... | |
| This is the product guarantees long time support in Industrial market. BA2904YF-LB is the operational amplifier that can operate in single power supply. It features low power consumption, input common-mode... | |
| This is the product guarantees long time support in Industrial market. BA3474YF integrates two independent Op-amps on a single chip. These Op-Amps can operate from +3V to +36V (single power... | |
| This product is a high precision & Input/Output Rail-to-Rail monolithic ICs integrated dual independent CMOS Op-Amps on a single chip. It features low input offset voltage, low noise and low... | |
| This product is a high precision & Input/Output Rail-to-Rail monolithic ICs integrated quad independent CMOS Op-Amps on a single chip. It features low input offset voltage, low noise and low... | |
| This product is a high precision & Input/Output Rail-to-Rail monolithic ICs integrated single independent CMOS Op-Amps on a single chip. It features low input offset voltage, low noise and low... | |
| This product is a high precision & Input/Output Rail-to-Rail monolithic ICs integrated single, dual or quad independent CMOS Op-Amps on a single chip. It features low input offset voltage, low... | |
| This series features 6ch/8ch electronic volume for faders. The advanced switch mitigates shock noise during volume switching. | |
| TLR341G is single operational amplifier with low supply voltage operation and full swing output. This is suitable for battery-operated equipment. The MOSFET input stage provides low input bias current. It... | |
| TLR342F is a dual CMOS operational amplifier with low supply voltage operation and output full swing. It is suitable for battery-operated equipment. The FET input stage provides low input bias... | |
| TLR342FJ is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input... | |
| TLR342FVJ is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input... | |
| TLR342FVT is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input... | |
| TLR344F is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input... | |
| TLR344FJ is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input... | |
| TLR344FVJ is dual and quad CMOS operational amplifier with low supply voltage operation and full swing output. It is suitable for battery-operated equipment. The MOSFET input stage provides low input... | |
| TLR377YG-C is a high precision & Input/Output Rail-to-Rail single CMOS operational amplifier features low input offset voltage, low noise and low input bias current. It is suitable for automotive requirements... | |
| Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[μA],... |