RD3L140SP is a P-channel power MOSFET designed for switching applications, with a drain-source voltage rating of -60 V and a continuous drain current of ±14 A. It is packaged in a DPAK (TO-252) case and has a maximum power dissipation of 20 W. The device features a maximum on-state resistance of 84 mΩ at -10 V gate-source voltage and 103 mΩ at -4.5 V gate-source voltage. It includes a body diode with a forward voltage of up to -1.2 V at -14 A and operates within a junction temperature range of -55 °C to +150 °C. The part is RoHS compliant and meets thermal resistance specification of 6.25 °C/W junction-to-case. Packaging is tape and reel, 330 mm reel size, 2500 pieces per reel.
RD3L140SP is a Power MOSFET with Low on - resistance, suitable for Switching.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RD3L140SP |
| Product Name | Pch -60V -14A Power MOSFET |
| Polarity | P-Channel |
| V(BR)DSS | -60 volts |
| IDSS | -14000 milliamps |
| QG | 27 nC |
| PD | 20000 milliwatts |