The RE1C001UN is an N-channel MOSFET designed for low-voltage switching in portable equipment, featuring a 1.2V drive capability and built-in gate-source protection diode. It is packaged in the SOT-416FL (also referred to as SC-89 or EMT3F) format, with a continuous drain current rating of ±100 mA and a maximum power dissipation of 150 mW. The drain-source breakdown voltage is 20 V, and the gate-source voltage is limited to ±8 V. The maximum junction temperature is 150°C, with an operating temperature range of −55°C to +150°C. Static drain-source on-state resistance ranges up to 18.0 Ω at 1.2V gate drive. The device is supplied in tape and reel packaging, with a reel size of 180 mm and a basic ordering unit of 3,000 pieces.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Nch 20V 100mA Small Signal MOSFET Product overview: RE1C001UN from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RE1C001UN can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 835203-RE1C001UN
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RE1C001UN | RE1C001UN | 285-RE1C001UN | 835203-RE1C001UN |
| Product Name | 1.2V Drive Nch MOSFET | 1.2V Drive Nch MOSFET | 20V 100mA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RE1C001UN |
| Polarity | N-Channel | N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | ||
| IDSS | 100 milliamps | 100 milliamps | ||
| PD | 150 milliwatts | 150 milliwatts |