The R6509ENX is an N-channel 650V 9A power MOSFET in a TO-220FM package, designed for switching applications. It has a maximum on-resistance of 0.585Ω at 25°C, a power dissipation of 48W, and a junction temperature range of -55°C to +150°C. The device is RoHS compliant and features fast switching and easy parallel use. Thermal resistance is 2.6°C/W junction-to-case and 70°C/W junction-to-ambient.
R6509ENX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6509ENX |
| Product Name | 650V 9A TO-220FM, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 9000 milliamps |
| QG | 24 nC |
| PD | 48000 milliwatts |