The QH8MA4 is a 30V N-channel and P-channel MOSFET pair in a TSMT8 surface-mount package, designed for switching applications. It has a continuous drain current of ±9.0A for the N-channel and ±8.0A for the P-channel, with maximum on-resistance of 16.0mΩ and 28.6mΩ respectively at 10V gate drive. The device supports a total power dissipation of 2.6W, with a junction temperature range of -55°C to +150°C and thermal resistance of 83.3°C/W mounted on a ceramic board. It is RoHS compliant and halogen free. The package is rated for tape and reel packaging with 3000 pieces per reel.
The Middle Power MOSFET QH8MA4 is suitable for switching power supply.
The Middle Power MOSFET QH8MA4 is suitable for switching power supply.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | QH8MA4 | QH8MA4 |
| Product Name | 30V Nch+Pch Middle Power MOSFET | 30V Nch+Pch Middle Power MOSFET |
| Polarity | N-Channel; P-Channel | N-Channel; P-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 9000 milliamps | 9000 milliamps |
| QG | 7.9 nC | 7.9 nC |
| PD | 2600 milliwatts | 2600 milliwatts |