ROHM Semiconductor GmbH Pch -60V -10A Power MOSFET RD3L01BAT

Description
RD3L01BAT is a low on-resistance power MOSFET suitable for switching applications.
Description
RD3L01BAT is a low on-resistance power MOSFET suitable for switching applications.
Datasheet
Datasheet Summary
Powered by GS/AI

RD3L01BAT is a P-channel power MOSFET designed for switching applications, rated at -60 V drain-source voltage and ±10 A continuous drain current. It is packaged in a DPAK (TO-252) case with a maximum power dissipation of 26 W and a junction temperature range of -55 °C to +150 °C. The on-resistance is specified at a maximum of 84 mΩ at -10 V gate-source voltage and -10 A drain current. The device is RoHS compliant and features fast switching speed with a total gate charge of 15.2 nC at -30 V drain-source voltage. Thermal resistance from junction to case is 4.9 °C/W.

Datasheet Summary
Powered by GS/AI

RD3L01BAT is a P-channel power MOSFET designed for switching applications, rated at -60 V drain-source voltage and ±10 A continuous drain current. It is packaged in a DPAK (TO-252) case with a maximum power dissipation of 26 W and a junction temperature range of -55 °C to +150 °C. The on-resistance is specified at a maximum of 84 mΩ at -10 V gate-source voltage and -10 A drain current. The device is RoHS compliant and features fast switching speed with a total gate charge of 15.2 nC at -30 V drain-source voltage. Thermal resistance from junction to case is 4.9 °C/W.

Suppliers

Company
Product
Description
Supplier Links
Pch -60V -10A Power MOSFET - RD3L01BAT - ROHM Semiconductor GmbH
Willich, Germany
Pch -60V -10A Power MOSFET
RD3L01BAT
Pch -60V -10A Power MOSFET RD3L01BAT
RD3L01BAT is a low on-resistance power MOSFET suitable for switching applications.

RD3L01BAT is a low on-resistance power MOSFET suitable for switching applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number RD3L01BAT
Product Name Pch -60V -10A Power MOSFET
Polarity P-Channel
V(BR)DSS -60 volts
IDSS -10000 milliamps
QG 9.1 nC
PD 26000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - BSZ088N03MSGATMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TSDSON8
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3931-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.7000 ohms
IDSS 11000 milliamps
View Details
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers