ROHM Semiconductor USA, LLC Nch 600V 24A Power MOSFET R6024KNX

Description
R6024KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet
Description
R6024KNX is Low on-resistance and ultra fast switching speed Power MOSFET.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 24A Power MOSFET - R6024KNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 24A Power MOSFET
R6024KNX
Nch 600V 24A Power MOSFET R6024KNX
R6024KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6024KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
600V 24A TO-220FM, High-speed switching Power MOSFET - R6024KNX - ROHM Semiconductor GmbH
Willich, Germany
600V 24A TO-220FM, High-speed switching Power MOSFET
R6024KNX
600V 24A TO-220FM, High-speed switching Power MOSFET R6024KNX
R6024KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

R6024KNX is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet
Single FETs, MOSFETs - R6024KNX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6024KNX-ND
Single FETs, MOSFETs R6024KNX-ND
N-Channel 600V 24A (Tc) 74W (Tc) Through Hole TO-220FM

N-Channel 600V 24A (Tc) 74W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Singapore, Singapore
600V 24A MOSFET Transistor
278-R6024KNX
600V 24A MOSFET Transistor 278-R6024KNX
MOSFET N-CH 600V 24A TO220FM Product overview: R6024KNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6024KNX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 24A TO220FM Product overview: R6024KNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6024KNX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6024KNX - 891108-R6024KNX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6024KNX
891108-R6024KNX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6024KNX 891108-R6024KNX
Manufacturer: Rohm Semiconductor Win Source Part Number: 891108-R6024KNX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 24A (Tc) 74W (Tc) Through Hole TO-220FM Package: TO-220-3 Full Pack Package: Bulk Mounting: Through Hole Family Name: R6024 Categories: Discrete Semiconductor Products Case / Package: TO-220FM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: R6024KNXDKR-ND, R6024KNXTR-ND, R6024KNXTR, R6024KNXDKR, R6024KNXDKRINACTIVE, R6024KNXCT-ND, R6024KNXCT, R6024KNXCTINACTIVE

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891108-R6024KNX
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 24A (Tc) 74W (Tc) Through Hole TO-220FM
Package: TO-220-3 Full Pack
Package: Bulk
Mounting: Through Hole
Family Name: R6024
Categories: Discrete Semiconductor Products
Case / Package: TO-220FM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: R6024KNXDKR-ND, R6024KNXTR-ND, R6024KNXTR, R6024KNXDKR, R6024KNXDKRINACTIVE, R6024KNXCT-ND, R6024KNXCT, R6024KNXCTINACTIVE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6024KNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6024KNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6024KNX
MOSFET N-CH 600V 24A TO220FM

MOSFET N-CH 600V 24A TO220FM

Supplier's Site
Mosfet, N-Ch, 600V, 24A, To-220Fm; Transistor Polarity Rohm - 99Y2408 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 24A, To-220Fm; Transistor Polarity Rohm
99Y2408
Mosfet, N-Ch, 600V, 24A, To-220Fm; Transistor Polarity Rohm 99Y2408
MOSFET, N-CH, 600V, 24A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 24A, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6024KNX R6024KNX R6024KNX-ND 278-R6024KNX 891108-R6024KNX R6024KNX 99Y2408
Product Name Nch 600V 24A Power MOSFET 600V 24A TO-220FM, High-speed switching Power MOSFET Single FETs, MOSFETs 600V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6024KNX Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 24A, To-220Fm; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts 600 volts
IDSS 24000 milliamps 24000 milliamps 24000 milliamps
QG 45 nC 45 nC
PD 74000 milliwatts 74000 milliwatts 74 milliwatts
Unlock Full Specs
to access all available technical data