The R6520KNX is an N-channel 650V power MOSFET in a TO-220FM package, designed for high-speed switching applications. It has a continuous drain current rating of ±20A and a maximum on-resistance of 0.205Ω at 25°C. The device dissipates up to 68W with a junction-to-case thermal resistance of 1.8°C/W and junction-to-ambient thermal resistance of 70°C/W. The gate-source voltage is rated at ±20V, with a gate threshold voltage range of 3 to 5V. It is RoHS compliant and supports avalanche energy up to 444mJ. The operating temperature range is from -55°C to +150°C.
R6520KNX is a power MOSFET with low on-resistance and fast switching, suitable for the switching application.
| ROHM Semiconductor GmbH | RS Components, Ltd. | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R6520KNX | 1776260 |
| Product Name | 650V 20A TO-220FM, High-speed switching Power MOSFET | MOSFETs |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 650 volts | |
| IDSS | 20000 milliamps | |
| QG | 40 nC | |
| PD | 68000 milliwatts |