ROHM Semiconductor GmbH Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| Blue Surface Mount Chip LEDs featuring InGaN packed with milky white diffused resin. | |
| CSL0416WBCW is side view high brightness white LED. | |
| CSL0701DT is Lens type Chip LED. Available for both top-view and side-view usages. | |
| CSL0701UT is Lens type Chip LED. Available for both top-view and side-view usages. | |
| CSL0901BT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size. | |
| CSL0901DT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size. | |
| CSL0901ET is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size. | |
| CSL0901MT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size. | |
| CSL0901PT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size. | |
| CSL0901UT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size. | |
| CSL0901VT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size. | |
| CSL0901WT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size. | |
| CSL0901x(C) Series is Lens type Chip LED which is AEC-Q102 qualified. | |
| CSL0901YT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size. | |
| CSL0902BT is a Blue surface mount LED with a lens. InGaN is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902BT(C) is a Blue surface mount LED with a lens. InGaN is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902DT is a Orange surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902DT(C) is a Orange surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902ET is a Green surface mount LED with a lens. InGaN is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902ET(C) is a Green surface mount LED with a lens. InGaN is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902MT is a Yellow-green surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902MT(C) is a Yellow-green surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902UT is a Red surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902UT(C) is a Red surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902VT is a Red surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902VT(C) is a Red surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902YT is a Yellow surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0902YT(C) is a Yellow surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0903DT is a Orange surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0903DT(C) is a Orange surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0903UT is a Red surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0903UT(C) is a Red surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0903VT is a Red surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0903VT(C) is a Red surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0903YT is a Yellow surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| CSL0903YT(C) is a Yellow surface mount LED with a lens. AlGaInP is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| Green Surface Mount Chip LEDs featuring InGaN packed with milky white diffused resin. | |
| MSL0601RGBU is a small and thin (2.9×1.35mm, t=1.0mm) LED. | |
| Orange Surface Mount Chip LEDs featuring AlGaInP packed with milky white diffused resin. | |
| Orange surface mount LEDs featuring AlGaInP packed with milky white diffused resin | |
| Original device technology enables high brightness and high reliability. | |
| Red Surface Mount Chip LEDs featuring AlGaInP packed with milky white diffused resin. | |
| Red surface mount LEDs featuring AlGaInP packed with milky white diffused resin | |
| ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. | |
| ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. Not recommended for new design: This product is not currently sold for new designs. We... | |
| ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays. | |
| ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays. Not recommended for new design: This product is not currently sold for new designs. We... | |
| ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests. | |
| ROHM's PICOLED™-Using its second-to-none merits from ultra-small & ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable... | |
| ROHM's PICOLED™-Using its second-to-none merits from ultra-small and ultra-thin configuration, ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable... | |
| Side-view type chip LED, 1611 (0605) compact size, 280mcd high-brightness, 590nm yellow color. | |
| SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction. | |
| SML-020 series is SMD Dual LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction. | |
| SML-D12W8W is Mini-mold Chip LED. Original device technology enables high brightness and high reliability. | |
| SML-M13DT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission. | |
| SML-M13MT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission. | |
| SML-M13PT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission. | |
| SML-M13UT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission. | |
| SML-M13VT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission. | |
| SML-M13YT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission. | |
| SML-S15R2T is a 3216 (1206) size surface mount infrared LED with Lens. Narrow directivity and high brightness. Availability of reverse mounting. | |
| SMLD12BN1W has a long life and the residual luminous rate exceeds 90% even after 1000 hours (under Ta=85℃,IF=20mA). | |
| SMLD12E2N1W has a long life and the residual luminous rate exceeds 90% even after 1000 hours (under Ta=85℃,IF=20mA). | |
| SMLD12E3N1W has a long life and the residual luminous rate exceeds 90% even after 1000 hours (under Ta=85℃,IF=20mA). | |
| SMLD12EN1W has a long life and the residual luminous rate exceeds 90% even after 1000 hours (under Ta=85℃,IF=20mA). | |
| SMLD12WBN1W has a long life and the residual luminous rate exceeds 90% even after 1000 hours (under Ta=85℃,IF=20mA). | |
| SMLMN2BCT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission. | |
| SMLMN2ECT is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission. | |
| SMLMN2WB1CW is reflector type compact chip LED. Die is located at the center of the package, achieving equivalent distribution of light emission. | |
| SMLP14WBCN1W is 1006 (0402) size ultra-compact white LED. Original device technology enables high brightness. Lead Free/RoHS Compliant. | |
| SMLS14BNT is a Blue surface mount LED with a lens. InGaN is used as the light emitting material and it is packaged in a colorless transparent resin. Ideal as a... | |
| SMLVN6RGB1U is the high brightness triple color LED. | |
| SMLVN6RGB1W is the high brightness triple color LED. | |
| SMLVN6RGB7W is the high brightness triple color LED. | |
| The BD18326NUF-M is a constant current driver IC for driving automotive LED lamp, that can withstand up to 40V. Small-size package is suitable for use in socket LED driver applications. | |
| The CSL1104WB is a white LED that achieves a high luminous intensity of 2.0 cd in an ultra-compact 0603 size. This ultra-compact product contributes to space saving of applications. Since... | |
| The CSL1501RW is the infrared LED with a wavelength of 860nm. It is a 1006 (0402) size ultra-compact product, and is ideal as a light source for eye tracking of... | |
| White Surface Mount Chip LEDs with reflector featuring InGaN packed with resin containing phosphor. | |
| Yellow Green Surface Mount Chip LEDs featuring AlGaInP packed with milky white diffused resin. | |
| Yellow Surface Mount Chip LEDs featuring AlGaInP packed with milky white diffused resin. | |
| Yellow surface mount LEDs featuring AlGaInP packed with milky white diffused resin | |
| Yellowish-Green surface mount LEDs featuring AlGaInP packed with milky white diffused resin |