ROHM Semiconductor USA, LLC 10V Drive Nch Power MOSFET RCX081N20

Description
Transistor
Request a Quote Datasheet
Description
Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch Power MOSFET - RCX081N20 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch Power MOSFET
RCX081N20
10V Drive Nch Power MOSFET RCX081N20
Transistor

Transistor

Supplier's Site Datasheet
10V Drive Nch Power MOSFET - RCX081N20 - ROHM Semiconductor GmbH
Willich, Germany
10V Drive Nch Power MOSFET
RCX081N20
10V Drive Nch Power MOSFET RCX081N20
Discrete Semiconductors, MOSFETs, 190 to 800V Power MOSFETs, Nch 190 to 250V MOSFETs

Discrete Semiconductors, MOSFETs, 190 to 800V Power MOSFETs, Nch 190 to 250V MOSFETs

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCX081N20 - 1091659-RCX081N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCX081N20
1091659-RCX081N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCX081N20 1091659-RCX081N20
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091659-RCX081N20 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.23W (Ta), 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FM Dimension: TO-220-2 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5.25V @ 1mA Max Gate Charge: 8.5nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 770 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): FQPF4N20L; SiHF610; IRF610; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091659-RCX081N20
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.23W (Ta), 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FM
Dimension: TO-220-2 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5.25V @ 1mA
Max Gate Charge: 8.5nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 770 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): FQPF4N20L; SiHF610; IRF610;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 8A MOSFET Transistor
278-RCX081N20
200V 8A MOSFET Transistor 278-RCX081N20
MOSFET N-CH 200V 8A TO220FM Product overview: RCX081N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX081N20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 8A TO220FM Product overview: RCX081N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCX081N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RCX081N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RCX081N20-ND
Single FETs, MOSFETs RCX081N20-ND
N-Channel 200V 8A (Tc) 2.23W (Ta), 40W (Tc) Through Hole TO-220FM

N-Channel 200V 8A (Tc) 2.23W (Ta), 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RCX081N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RCX081N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RCX081N20
MOSFET N-CH 200V 8A TO220FM

MOSFET N-CH 200V 8A TO220FM

Supplier's Site
MOSFET N-CH 200V 8A TO220 - 687-RCX081N20 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 8A TO220
687-RCX081N20
MOSFET N-CH 200V 8A TO220 687-RCX081N20
MOSFET N-CH 200V 8A TO220

MOSFET N-CH 200V 8A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch Power MOSFET

MOSFET 10V Drive Nch Power MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 200V, 8A, 150Deg C, 40W; Transistor Polarity Rohm - 82AC3028 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 8A, 150Deg C, 40W; Transistor Polarity Rohm
82AC3028
Mosfet, N-Ch, 200V, 8A, 150Deg C, 40W; Transistor Polarity Rohm 82AC3028
MOSFET, N-CH, 200V, 8A, 150DEG C, 40W; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.55ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.25V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 8A, 150DEG C, 40W; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.55ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5.25V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RCX081N20 RCX081N20 1091659-RCX081N20 278-RCX081N20 RCX081N20-ND RCX081N20 687-RCX081N20 RCX081N20 82AC3028
Product Name 10V Drive Nch Power MOSFET 10V Drive Nch Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCX081N20 200V 8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 8A TO220 MOSFET Mosfet, N-Ch, 200V, 8A, 150Deg C, 40W; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
IDSS 8000 milliamps 8000 milliamps 8000 milliamps
QG 9 nC 9 nC
PD 40000 milliwatts 40000 milliwatts 2230 to 40000 milliwatts 40 milliwatts 2230 milliwatts
Unlock Full Specs
to access all available technical data