The R6547ENZ4 is an N-channel 650V Power MOSFET designed for switching applications, packaged in a TO-247 case with a power dissipation of 480W and a continuous drain current of ±47A at 25°C. It features a maximum on-resistance of 0.080Ω at 25°C and is RoHS compliant. The device supports avalanche energy of 1222 mJ and has a junction temperature range of -55°C to +150°C.
The R6xxxENx series are low-noise products, Super Junction MOSFETs, that place an emphasis on ease-of-use. This series products achieve superior performance for noise-sensitive applications to reduce noise, such as audio and lighting equipment.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6547ENZ4 |
| Product Name | 650V 47A TO-247, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 650 volts |
| IDSS | 47000 milliamps |
| QG | 150 nC |
| PD | 480000 milliwatts |