The R6000ENH is an N-channel 600V 0.5A power MOSFET in an SOP8 package for switching applications. It has a maximum on-resistance of 8.8Ω at 25℃, a power dissipation of 2.0W, and operates with a junction temperature range of -55℃ to +150℃. The device is RoHS compliant and features fast switching and easy parallel usage. It is packaged in an embossed tape reel with 2500 pieces per reel.
The R6xxxENx series are low-noise products, Super Junction MOSFETs, that place an emphasis on ease-of-use. This series products achieve superior performance for noise-sensitive applications to reduce noise, such as audio and lighting equipment.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R6000ENH |
| Product Name | 600V 0.5A, SOP8, Low-noise Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 600 volts |
| IDSS | 500 milliamps |
| QG | 4.3 nC |
| PD | 2000 milliwatts |